Harold Beck and Sons, Inc. Compact Rotary Actuator Model 31-250

Description
Group 31 compact valve actuators are designed for coupling to small quarter-turn ball and butterfly valves. The compact, in-line design consists of an output section housing the drive train and motor, and a control module section containing the electronics. Together, these two sections provide an enclosure designed to meet NEMA 4 specifications for protection against corrosion, dust, and moisture. The Group 31 incorporates the same type of motor used in Beck’s Group 11 and Group 14 drives. It provides millisecond response to signal commands in a modulating control loop. This noburnout, non-coasting motor is capable of more than 60 starts per minute during process upsets and will remain cool and stable during operation for unparalleled on-line performance. Group 31 compact valve actuators are engineered for direct coupling on quarter-turn ball and butterfly valves. They may also be installed using specially engineered crank arm and linkage arrangements. Valves and drives may be ordered together as pre-engineered assemblies ready for drop-in installation. Or drives can be supplied separately along with the necessary hardware for field installation on existing valves.
Description
Group 31 compact valve actuators are designed for coupling to small quarter-turn ball and butterfly valves. The compact, in-line design consists of an output section housing the drive train and motor, and a control module section containing the electronics. Together, these two sections provide an enclosure designed to meet NEMA 4 specifications for protection against corrosion, dust, and moisture. The Group 31 incorporates the same type of motor used in Beck’s Group 11 and Group 14 drives. It provides millisecond response to signal commands in a modulating control loop. This noburnout, non-coasting motor is capable of more than 60 starts per minute during process upsets and will remain cool and stable during operation for unparalleled on-line performance. Group 31 compact valve actuators are engineered for direct coupling on quarter-turn ball and butterfly valves. They may also be installed using specially engineered crank arm and linkage arrangements. Valves and drives may be ordered together as pre-engineered assemblies ready for drop-in installation. Or drives can be supplied separately along with the necessary hardware for field installation on existing valves.

Suppliers

Company
Product
Description
Supplier Links
Compact Rotary Actuator - Model 31-250 - Harold Beck and Sons, Inc.
Newtown, PA, USA
Compact Rotary Actuator
Model 31-250
Compact Rotary Actuator Model 31-250
Group 31 compact valve actuators are designed for coupling to small quarter-turn ball and butterfly valves. The compact, in-line design consists of an output section housing the drive train and motor, and a control module section containing the electronics. Together, these two sections provide an enclosure designed to meet NEMA 4 specifications for protection against corrosion, dust, and moisture. The Group 31 incorporates the same type of motor used in Beck’s Group 11 and Group 14 drives. It provides millisecond response to signal commands in a modulating control loop. This noburnout, non-coasting motor is capable of more than 60 starts per minute during process upsets and will remain cool and stable during operation for unparalleled on-line performance. Group 31 compact valve actuators are engineered for direct coupling on quarter-turn ball and butterfly valves. They may also be installed using specially engineered crank arm and linkage arrangements. Valves and drives may be ordered together as pre-engineered assemblies ready for drop-in installation. Or drives can be supplied separately along with the necessary hardware for field installation on existing valves.

Group 31 compact valve actuators are designed for coupling to small quarter-turn ball and butterfly valves. The compact, in-line design consists of an output section housing the drive train and motor, and a control module section containing the electronics. Together, these two sections provide an enclosure designed to meet NEMA 4 specifications for protection against corrosion, dust, and moisture.

The Group 31 incorporates the same type of motor used in Beck’s Group 11 and Group 14 drives. It provides millisecond response to signal commands in a modulating control loop. This noburnout, non-coasting motor is capable of more than 60 starts per minute during process upsets and will remain cool and stable during operation for unparalleled on-line performance.

Group 31 compact valve actuators are engineered for direct coupling on quarter-turn ball and butterfly valves. They may also be installed using specially engineered crank arm and linkage arrangements.

Valves and drives may be ordered together as pre-engineered assemblies ready for drop-in installation. Or drives can be supplied separately along with the necessary hardware for field installation on existing valves.

Supplier's Site

Technical Specifications

  Harold Beck and Sons, Inc.
Product Category Electric Rotary Actuators
Product Number Model 31-250
Product Name Compact Rotary Actuator
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
Rotation Angle Multiple Position
Unlock Full Specs
to access all available technical data

Similar Products

Electric actuator - ESBF-LS-50-300-4P - Festo Corporation
Specs
Radial Load 67.44 lbs (30.59 kg)
Linear Stroke 11.81 inch (300 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details
Spring Return Actuator - Model ES2 - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details