Harnel Case Manufacturers R628 PR-Case R628

Description
Lightweight for personal transport (not for commercial shipping) Colorful, polypropylene plastic Metal-core (pin) hinges (2) nylon slide/lock latches (4) color choices: Black, Mercury, Graphite, Navy Optional imprinting: Silk-screen name or logo. Not economical for small quantities. Call us for information. Option: 3-piece foam interior. Lid: contains 3" convoluted foam. Base: 2 1/2", diced foam, with 1/2" solid foam on the bottom. Diced foam is pre-scored into foam squares that can be removed for creating custom-sized spaces for contents. Need a custom interior for this case? Call us at 616-452-4522
Description
Lightweight for personal transport (not for commercial shipping) Colorful, polypropylene plastic Metal-core (pin) hinges (2) nylon slide/lock latches (4) color choices: Black, Mercury, Graphite, Navy Optional imprinting: Silk-screen name or logo. Not economical for small quantities. Call us for information. Option: 3-piece foam interior. Lid: contains 3" convoluted foam. Base: 2 1/2", diced foam, with 1/2" solid foam on the bottom. Diced foam is pre-scored into foam squares that can be removed for creating custom-sized spaces for contents. Need a custom interior for this case? Call us at 616-452-4522

Suppliers

Company
Product
Description
Supplier Links
R628 PR-Case - R628 - Harnel Case Manufacturers
Grand Rapids, MI, USA
R628 PR-Case
R628
R628 PR-Case R628
Lightweight for personal transport (not for commercial shipping) Colorful, polypropylene plastic Metal-core (pin) hinges (2) nylon slide/lock latches (4) color choices: Black, Mercury, Graphite, Navy Optional imprinting: Silk-screen name or logo. Not economical for small quantities. Call us for information. Option: 3-piece foam interior. Lid: contains 3" convoluted foam. Base: 2 1/2", diced foam, with 1/2" solid foam on the bottom. Diced foam is pre-scored into foam squares that can be removed for creating custom-sized spaces for contents. Need a custom interior for this case? Call us at 616-452-4522
  • Lightweight for personal transport (not for commercial shipping)
  • Colorful, polypropylene plastic
  • Metal-core (pin) hinges
  • (2) nylon slide/lock latches
  • (4) color choices: Black, Mercury, Graphite, Navy
  • Optional imprinting: Silk-screen name or logo. Not economical for small quantities. Call us for information.
  • Option: 3-piece foam interior. Lid: contains 3" convoluted foam. Base: 2 1/2", diced foam, with 1/2" solid foam on the bottom. Diced foam is pre-scored into foam squares that can be removed for creating custom-sized spaces for contents.

Need a custom interior for this case? Call us at 616-452-4522

Supplier's Site

Technical Specifications

  Harnel Case Manufacturers
Product Category Industrial Containers
Product Number R628
Product Name R628 PR-Case
Material Plastic; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Compartment Box Packaging - .47X.47X.26 (12.0 x 12.0 x 6.6 MM) 10 CELL INSERT BOX - IB10/A2 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details