Harnel Case Manufacturers Pelican™ 1650 Protector™ Case P1650

Description
Pelican™ 1650 Protector™ Case w/ Wheels and Pick-n-Pluck™ foam Automatic Purge Valve with a one-way Gortex™ membrane that releases air pressure, but keeps moisture out. Seven Large Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull. Super heavy-duty 2" super-quad, hard-rubber, wheels Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight. Stainless steel pins attach handles, latches and hinges. Metal Reinforced Padlock Protectors add strength and security against cutting and theft. Pick-n-Pluck Foam™ set includes (3) thick foam pads, pre-scored with removable foam "dice", for creating custom-sized spaces for product; plus (1) solid foam bottom pad and (1) egg-crate-style foam pad in the lid to secure irregularly-shaped contents. Optional Accessories: 4-Pc. Replacement Foam Set; 3-Pc Replacement Pick-n-Pluck™ Foam; Replacement O-Ring; Padded Divider Set Only; Lid Organizer (#1659) Case Options: Case without foam interior, Case with padded dividers Unconditional Lifetime Guarantee
Description
Pelican™ 1650 Protector™ Case w/ Wheels and Pick-n-Pluck™ foam Automatic Purge Valve with a one-way Gortex™ membrane that releases air pressure, but keeps moisture out. Seven Large Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull. Super heavy-duty 2" super-quad, hard-rubber, wheels Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight. Stainless steel pins attach handles, latches and hinges. Metal Reinforced Padlock Protectors add strength and security against cutting and theft. Pick-n-Pluck Foam™ set includes (3) thick foam pads, pre-scored with removable foam "dice", for creating custom-sized spaces for product; plus (1) solid foam bottom pad and (1) egg-crate-style foam pad in the lid to secure irregularly-shaped contents. Optional Accessories: 4-Pc. Replacement Foam Set; 3-Pc Replacement Pick-n-Pluck™ Foam; Replacement O-Ring; Padded Divider Set Only; Lid Organizer (#1659) Case Options: Case without foam interior, Case with padded dividers Unconditional Lifetime Guarantee

Suppliers

Company
Product
Description
Supplier Links
Pelican™ 1650 Protector™ Case - P1650 - Harnel Case Manufacturers
Grand Rapids, MI, USA
Pelican™ 1650 Protector™ Case
P1650
Pelican™ 1650 Protector™ Case P1650
Pelican™ 1650 Protector™ Case w/ Wheels and Pick-n-Pluck™ foam Automatic Purge Valve with a one-way Gortex™ membrane that releases air pressure, but keeps moisture out. Seven Large Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull. Super heavy-duty 2" super-quad, hard-rubber, wheels Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight. Stainless steel pins attach handles, latches and hinges. Metal Reinforced Padlock Protectors add strength and security against cutting and theft. Pick-n-Pluck Foam™ set includes (3) thick foam pads, pre-scored with removable foam "dice", for creating custom-sized spaces for product; plus (1) solid foam bottom pad and (1) egg-crate-style foam pad in the lid to secure irregularly-shaped contents. Optional Accessories: 4-Pc. Replacement Foam Set; 3-Pc Replacement Pick-n-Pluck™ Foam; Replacement O-Ring; Padded Divider Set Only; Lid Organizer (#1659) Case Options: Case without foam interior, Case with padded dividers Unconditional Lifetime Guarantee

Pelican™ 1650 Protector™ Case w/ Wheels and Pick-n-Pluck™ foam

  • Automatic Purge Valve with a one-way Gortex™ membrane that releases air pressure, but keeps moisture out.
  • Seven Large Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull.
  • Super heavy-duty 2" super-quad, hard-rubber, wheels
  • Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight.
  • Stainless steel pins attach handles, latches and hinges.
  • Metal Reinforced Padlock Protectors add strength and security against cutting and theft.
  • Pick-n-Pluck Foam™ set includes (3) thick foam pads, pre-scored with removable foam "dice", for creating custom-sized spaces for product; plus (1) solid foam bottom pad and (1) egg-crate-style foam pad in the lid to secure irregularly-shaped contents.
  • Optional Accessories: 4-Pc. Replacement Foam Set; 3-Pc Replacement Pick-n-Pluck™ Foam; Replacement O-Ring; Padded Divider Set Only; Lid Organizer (#1659)
  • Case Options: Case without foam interior, Case with padded dividers
  • Unconditional Lifetime Guarantee
Supplier's Site

Technical Specifications

  Harnel Case Manufacturers
Product Category Industrial Containers
Product Number P1650
Product Name Pelican™ 1650 Protector™ Case
Height 11.6 inch (295 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Instrument Cases - 232002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 3.15 inch (80 mm)
Length 12.2 inch (310 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details