Harnel Case Manufacturers Pelican™ 1440 Top Loader Case P1444

Description
Pelican™ 1440 Top Loader Case With Utility Padded Dividers and Lid Organizer Automatic Purge Valve with a one-way Gortexâ membrane that releases air pressure, but keeps moisture out. New Smarter, Easier, Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull. Fold down, overmolded, handle Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight. Stainless steel pins attach handles, latches and hinges. Metal Reinforced Padlock Protectors (coming soon to all Pelican Cases) add strength and security against cutting and theft. Interior: Utility padded dividers and lid organizer Retractable handle and quiet, easy-rolling, polyurethane wheels. Optional Accesssories: 5-pc Replacement Foam Set, Replacement O-Ring, Padded Divider Set Only (has ( ) padded divider levels and a lid organizer), Case options: Case with 5-pc.foam interior, Case without foam interior Unconditional Lifetime Guarantee
Description
Pelican™ 1440 Top Loader Case With Utility Padded Dividers and Lid Organizer Automatic Purge Valve with a one-way Gortexâ membrane that releases air pressure, but keeps moisture out. New Smarter, Easier, Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull. Fold down, overmolded, handle Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight. Stainless steel pins attach handles, latches and hinges. Metal Reinforced Padlock Protectors (coming soon to all Pelican Cases) add strength and security against cutting and theft. Interior: Utility padded dividers and lid organizer Retractable handle and quiet, easy-rolling, polyurethane wheels. Optional Accesssories: 5-pc Replacement Foam Set, Replacement O-Ring, Padded Divider Set Only (has ( ) padded divider levels and a lid organizer), Case options: Case with 5-pc.foam interior, Case without foam interior Unconditional Lifetime Guarantee

Suppliers

Company
Product
Description
Supplier Links
Pelican™ 1440 Top Loader Case - P1444 - Harnel Case Manufacturers
Grand Rapids, MI, USA
Pelican™ 1440 Top Loader Case
P1444
Pelican™ 1440 Top Loader Case P1444
Pelican™ 1440 Top Loader Case With Utility Padded Dividers and Lid Organizer Automatic Purge Valve with a one-way Gortexâ membrane that releases air pressure, but keeps moisture out. New Smarter, Easier, Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull. Fold down, overmolded, handle Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight. Stainless steel pins attach handles, latches and hinges. Metal Reinforced Padlock Protectors (coming soon to all Pelican Cases) add strength and security against cutting and theft. Interior: Utility padded dividers and lid organizer Retractable handle and quiet, easy-rolling, polyurethane wheels. Optional Accesssories: 5-pc Replacement Foam Set, Replacement O-Ring, Padded Divider Set Only (has ( ) padded divider levels and a lid organizer), Case options: Case with 5-pc.foam interior, Case without foam interior Unconditional Lifetime Guarantee

Pelican™ 1440 Top Loader Case With Utility Padded Dividers and Lid Organizer

  • Automatic Purge Valve with a one-way Gortexâ membrane that releases air pressure, but keeps moisture out.
  • New Smarter, Easier, Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull.
  • Fold down, overmolded, handle
  • Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight.
  • Stainless steel pins attach handles, latches and hinges.
  • Metal Reinforced Padlock Protectors (coming soon to all Pelican Cases) add strength and security against cutting and theft.
  • Interior: Utility padded dividers and lid organizer
  • Retractable handle and quiet, easy-rolling, polyurethane wheels.
  • Optional Accesssories: 5-pc Replacement Foam Set, Replacement O-Ring, Padded Divider Set Only (has ( ) padded divider levels and a lid organizer),
  • Case options: Case with 5-pc.foam interior, Case without foam interior
  • Unconditional Lifetime Guarantee
Supplier's Site

Technical Specifications

  Harnel Case Manufacturers
Product Category Industrial Containers
Product Number P1444
Product Name Pelican™ 1440 Top Loader Case
Material structural resin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details