Harnel Case Manufacturers Pelican™ 0340 Extra Deep Cube Case without interior P0340NF

Description
Pelican™ 0340 Extra Deep Cube Case without foam interior Retractable Push/Pull Handle and 2-Person 7" Extension Lift Handles (one each end) (4) Caster wheels included Automatic Purge Valve with a one-way Gortex™ membrane that releases air pressure, but keeps moisture out. New Smarter, Easier, Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull. Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight. Stainless steel pins attach handles, latches and hinges. Metal Reinforced Padlock Protectors (coming soon to all Pelican Cases) add strength and security against cutting and theft. Case Options: Case with foam. Case with Padded Dividers Accessory options: 7 pc. replacement foam set; Replacement O-Ring; Replacement Divider Set Only; Lid Organizer (#0349) Color Choices: Black, Desert Tan or OD Green* *Available upon request Unconditional Lifetime Guarantee
Description
Pelican™ 0340 Extra Deep Cube Case without foam interior Retractable Push/Pull Handle and 2-Person 7" Extension Lift Handles (one each end) (4) Caster wheels included Automatic Purge Valve with a one-way Gortex™ membrane that releases air pressure, but keeps moisture out. New Smarter, Easier, Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull. Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight. Stainless steel pins attach handles, latches and hinges. Metal Reinforced Padlock Protectors (coming soon to all Pelican Cases) add strength and security against cutting and theft. Case Options: Case with foam. Case with Padded Dividers Accessory options: 7 pc. replacement foam set; Replacement O-Ring; Replacement Divider Set Only; Lid Organizer (#0349) Color Choices: Black, Desert Tan or OD Green* *Available upon request Unconditional Lifetime Guarantee

Suppliers

Company
Product
Description
Supplier Links
Pelican™ 0340 Extra Deep Cube Case without interior - P0340NF - Harnel Case Manufacturers
Grand Rapids, MI, USA
Pelican™ 0340 Extra Deep Cube Case without interior
P0340NF
Pelican™ 0340 Extra Deep Cube Case without interior P0340NF
Pelican™ 0340 Extra Deep Cube Case without foam interior Retractable Push/Pull Handle and 2-Person 7" Extension Lift Handles (one each end) (4) Caster wheels included Automatic Purge Valve with a one-way Gortex™ membrane that releases air pressure, but keeps moisture out. New Smarter, Easier, Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull. Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight. Stainless steel pins attach handles, latches and hinges. Metal Reinforced Padlock Protectors (coming soon to all Pelican Cases) add strength and security against cutting and theft. Case Options: Case with foam. Case with Padded Dividers Accessory options: 7 pc. replacement foam set; Replacement O-Ring; Replacement Divider Set Only; Lid Organizer (#0349) Color Choices: Black, Desert Tan or OD Green* *Available upon request Unconditional Lifetime Guarantee

Pelican™ 0340 Extra Deep Cube Case without foam interior

  • Retractable Push/Pull Handle and 2-Person 7" Extension Lift Handles (one each end)
  • (4) Caster wheels included
  • Automatic Purge Valve with a one-way Gortex™ membrane that releases air pressure, but keeps moisture out.
  • New Smarter, Easier, Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull.
  • Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight.
  • Stainless steel pins attach handles, latches and hinges.
  • Metal Reinforced Padlock Protectors (coming soon to all Pelican Cases) add strength and security against cutting and theft.
  • Case Options: Case with foam. Case with Padded Dividers
  • Accessory options: 7 pc. replacement foam set; Replacement O-Ring; Replacement Divider Set Only; Lid Organizer (#0349)
  • Color Choices: Black, Desert Tan or OD Green* *Available upon request
  • Unconditional Lifetime Guarantee
Supplier's Site

Technical Specifications

  Harnel Case Manufacturers
Product Category Industrial Containers
Product Number P0340NF
Product Name Pelican™ 0340 Extra Deep Cube Case without interior
Material Ultra high impact copolymer resin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details