Harmony Enterprises, Inc. T60XD Vertical Baler

Description
Put the power of the T60XD Vertical Baler to work for you. With a T60XD, there is no need for a high cost, space wasting horizontal balers. The T60XD is the vertical baler that simply gets it done! For 35 years Harmony Enterprises has stood for the best in solid waste and recycling equipment. Harmony Enterprises balers have no peers when it comes to engineering, workmanship, and durability. They are the standard of the industry and it shows. The T60XD vertical baler can be configured as a unique rear feed baler for use in very high capacity situations as well as a simple front feed system where space is really at a premium. See our T60XDRC model. A computer engineered frame that withstands 235,620 pounds of force. Steel and aluminum cans, plastic bottles, and newsprint are simply dumped into the baler chamber. This recyclable material is automatically compacted into extremely dense bales. When the desired bale height is reached, the baler shuts down and signals the operator to tie off and eject the bale. Really BIG Performance. The T60XD vertical baler is a versatile that produces big results. It features a 10 inch bore hydraulic cylinder with twin torque tubes. Extra heavy duty construction extends to every aspect of the machine including the dual hydraulic ejectors which smoothly eject bales weighing over 2,000 pounds. Front Load Baler Where space is at a premium and you need the extremely high capacity of the T60XD vertical baler. Bulky materials such as corrugated boxes can be fed through the front loading door. With the short cycle time you can make a 1,500 pound bale of corrugated boxes in just 45 minutes. That's real power. The power to produce bale densities like this give the T60XD real advantage. In commercial recycling centers, large institutional applications, warehouses, shopping centers and other situations that require high capacity and volume, the T60XD baler becomes a money maker. The market value of the bales produced by the T60XD are high since they can be shipped to the end user without additional processing, Shipping costs are reduced because maximum truck loads can be achieved. Material handling, labor, and storage costs are minimized. In short, the T60XD vertical baler's ability to produce extremely high bale densities without the need for pre-processing difficult to bale materials makes the T60XD the best value and the best vertical baler on the market today. There is no longer a need for high cost, space wasting horizontal balers. The T60XD vertical baler has eliminated the need to buy into high cost, bulky, and space wasting horizontal balers. This automatic baling system from Harmony Enterprises changes things for the better.
Description
Put the power of the T60XD Vertical Baler to work for you. With a T60XD, there is no need for a high cost, space wasting horizontal balers. The T60XD is the vertical baler that simply gets it done! For 35 years Harmony Enterprises has stood for the best in solid waste and recycling equipment. Harmony Enterprises balers have no peers when it comes to engineering, workmanship, and durability. They are the standard of the industry and it shows. The T60XD vertical baler can be configured as a unique rear feed baler for use in very high capacity situations as well as a simple front feed system where space is really at a premium. See our T60XDRC model. A computer engineered frame that withstands 235,620 pounds of force. Steel and aluminum cans, plastic bottles, and newsprint are simply dumped into the baler chamber. This recyclable material is automatically compacted into extremely dense bales. When the desired bale height is reached, the baler shuts down and signals the operator to tie off and eject the bale. Really BIG Performance. The T60XD vertical baler is a versatile that produces big results. It features a 10 inch bore hydraulic cylinder with twin torque tubes. Extra heavy duty construction extends to every aspect of the machine including the dual hydraulic ejectors which smoothly eject bales weighing over 2,000 pounds. Front Load Baler Where space is at a premium and you need the extremely high capacity of the T60XD vertical baler. Bulky materials such as corrugated boxes can be fed through the front loading door. With the short cycle time you can make a 1,500 pound bale of corrugated boxes in just 45 minutes. That's real power. The power to produce bale densities like this give the T60XD real advantage. In commercial recycling centers, large institutional applications, warehouses, shopping centers and other situations that require high capacity and volume, the T60XD baler becomes a money maker. The market value of the bales produced by the T60XD are high since they can be shipped to the end user without additional processing, Shipping costs are reduced because maximum truck loads can be achieved. Material handling, labor, and storage costs are minimized. In short, the T60XD vertical baler's ability to produce extremely high bale densities without the need for pre-processing difficult to bale materials makes the T60XD the best value and the best vertical baler on the market today. There is no longer a need for high cost, space wasting horizontal balers. The T60XD vertical baler has eliminated the need to buy into high cost, bulky, and space wasting horizontal balers. This automatic baling system from Harmony Enterprises changes things for the better.

Suppliers

Company
Product
Description
Supplier Links
Put the power of the T60XD Vertical Baler to work for you. With a T60XD, there is no need for a high cost, space wasting horizontal balers. The T60XD is the vertical baler that simply gets it done! For 35 years Harmony Enterprises has stood for the best in solid waste and recycling equipment. Harmony Enterprises balers have no peers when it comes to engineering, workmanship, and durability. They are the standard of the industry and it shows. The T60XD vertical baler can be configured as a unique rear feed baler for use in very high capacity situations as well as a simple front feed system where space is really at a premium. See our T60XDRC model. A computer engineered frame that withstands 235,620 pounds of force. Steel and aluminum cans, plastic bottles, and newsprint are simply dumped into the baler chamber. This recyclable material is automatically compacted into extremely dense bales. When the desired bale height is reached, the baler shuts down and signals the operator to tie off and eject the bale. Really BIG Performance. The T60XD vertical baler is a versatile that produces big results. It features a 10 inch bore hydraulic cylinder with twin torque tubes. Extra heavy duty construction extends to every aspect of the machine including the dual hydraulic ejectors which smoothly eject bales weighing over 2,000 pounds. Front Load Baler Where space is at a premium and you need the extremely high capacity of the T60XD vertical baler. Bulky materials such as corrugated boxes can be fed through the front loading door. With the short cycle time you can make a 1,500 pound bale of corrugated boxes in just 45 minutes. That's real power. The power to produce bale densities like this give the T60XD real advantage. In commercial recycling centers, large institutional applications, warehouses, shopping centers and other situations that require high capacity and volume, the T60XD baler becomes a money maker. The market value of the bales produced by the T60XD are high since they can be shipped to the end user without additional processing, Shipping costs are reduced because maximum truck loads can be achieved. Material handling, labor, and storage costs are minimized. In short, the T60XD vertical baler's ability to produce extremely high bale densities without the need for pre-processing difficult to bale materials makes the T60XD the best value and the best vertical baler on the market today. There is no longer a need for high cost, space wasting horizontal balers. The T60XD vertical baler has eliminated the need to buy into high cost, bulky, and space wasting horizontal balers. This automatic baling system from Harmony Enterprises changes things for the better.

Put the power of the T60XD Vertical Baler to work for you. With a T60XD, there is no need for a high cost, space wasting horizontal balers. The T60XD is the vertical baler that simply gets it done!

For 35 years Harmony Enterprises has stood for the best in solid waste and recycling equipment. Harmony Enterprises balers have no peers when it comes to engineering, workmanship, and durability. They are the standard of the industry and it shows.

The T60XD vertical baler can be configured as a unique rear feed baler for use in very high capacity situations as well as a simple front feed system where space is really at a premium. See our T60XDRC model.

A computer engineered frame that withstands 235,620 pounds of force.

Steel and aluminum cans, plastic bottles, and newsprint are simply dumped into the baler chamber. This recyclable material is automatically compacted into extremely dense bales. When the desired bale height is reached, the baler shuts down and signals the operator to tie off and eject the bale.

Really BIG Performance.

The T60XD vertical baler is a versatile that produces big results. It features a 10 inch bore hydraulic cylinder with twin torque tubes. Extra heavy duty construction extends to every aspect of the machine including the dual hydraulic ejectors which smoothly eject bales weighing over 2,000 pounds.

Front Load Baler

Where space is at a premium and you need the extremely high capacity of the T60XD vertical baler. Bulky materials such as corrugated boxes can be fed through the front loading door. With the short cycle time you can make a 1,500 pound bale of corrugated boxes in just 45 minutes. That's real power.

The power to produce bale densities like this give the T60XD real advantage.

In commercial recycling centers, large institutional applications, warehouses, shopping centers and other situations that require high capacity and volume, the T60XD baler becomes a money maker.

The market value of the bales produced by the T60XD are high since they can be shipped to the end user without additional processing, Shipping costs are reduced because maximum truck loads can be achieved. Material handling, labor, and storage costs are minimized.

In short, the T60XD vertical baler's ability to produce extremely high bale densities without the need for pre-processing difficult to bale materials makes the T60XD the best value and the best vertical baler on the market today.

There is no longer a need for high cost, space wasting horizontal balers.

The T60XD vertical baler has eliminated the need to buy into high cost, bulky, and space wasting horizontal balers. This automatic baling system from Harmony Enterprises changes things for the better.

Supplier's Site

Technical Specifications

  Harmony Enterprises, Inc.
Product Category Balers
Product Number T60XD Vertical Baler
Applications Cans / Bottles; Recycling
Unlock Full Specs
to access all available technical data

Similar Products

 - M30STD Vertical Baler - Harmony Enterprises, Inc.
Harmony Enterprises, Inc.
Specs
Applications Cans / Bottles; Recycling
Maximum Operating Force 7.08 tons (6.42 metric tons)
Cycle Time 23 seconds
View Details
Marathon Equipment Company
Specs
Applications Cans / Bottles; Fibrous Materials / Textiles; Metals; Paper / Corrugated; Plastics; Recycling; Scrap / Solid Waste; Wood Chips / Biomass
Special Features Container or Hopper (optional feature); Shear / Cutter
Maximum Operating Force 62.85 tons (57.02 metric tons)
View Details