Harmony Electronics Corp. Crystals X3S032000BC1HA-CHPZ

Description
32MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3226-X3S032000BC1HA-CHPZTR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3226-X3S032000BC1HA-CHPZDKR-ND - DigiKey
Thief River Falls, MN, United States
HSX321S/32MHZ/12PF/1 0PPM/10PPM@-

HSX321S/32MHZ/12PF/10PPM/10PPM@-

Buy Now Datasheet
Crystals - 3226-X3S032000BC1HA-CHPZCT-ND - DigiKey
Thief River Falls, MN, United States
HSX321S/32MHZ/12PF/1 0PPM/10PPM@-

HSX321S/32MHZ/12PF/10PPM/10PPM@-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3226-X3S032000BC1HA-CHPZTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Oscillators - 7960615 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-100PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details