Harmony Electronics Corp. Crystals X3S027120BA1H-X

Description
27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3226-X3S027120BA1H-XTR-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3226-X3S027120BA1H-XDKR-ND - DigiKey
Thief River Falls, MN, United States
HSX321S/27.12MHZ/10P F/10PPM/20PP

HSX321S/27.12MHZ/10PF/10PPM/20PP

Buy Now Datasheet
Crystals - 3226-X3S027120BA1H-XCT-ND - DigiKey
Thief River Falls, MN, United States
HSX321S/27.12MHZ/10P F/10PPM/20PP

HSX321S/27.12MHZ/10PF/10PPM/20PP

Buy Now Datasheet
HSX321S/27.12MHZ/10P F/10PPM/20PP

HSX321S/27.12MHZ/10PF/10PPM/20PP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 3226-X3S027120BA1H-XTR-ND X3S027120BA1H-X
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-8A - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 to 100 MHz
View Details
Crystal Units - 6720393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details