Harmony Electronics Corp. Crystals X3S027000BA1H-U

Description
27MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3226-X3S027000BA1H-UTR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

27MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3226-X3S027000BA1H-UDKR-ND - DigiKey
Thief River Falls, MN, United States
HSX321S/27MHZ/10PF/1 0PPM/10PPM@-

HSX321S/27MHZ/10PF/10PPM/10PPM@-

Buy Now Datasheet
Crystals - 3226-X3S027000BA1H-UCT-ND - DigiKey
Thief River Falls, MN, United States
HSX321S/27MHZ/10PF/1 0PPM/10PPM@-

HSX321S/27MHZ/10PF/10PPM/10PPM@-

Buy Now Datasheet
HSX321S/27MHZ/10PF/1 0PPM/10PPM@-

HSX321S/27MHZ/10PF/10PPM/10PPM@-

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 3226-X3S027000BA1H-UTR-ND X3S027000BA1H-U
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Through Hole Crystals - ECS-110.5-20-4XDN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details