Harmony Electronics Corp. Oscillators, Resonators, and Crystals X3S026000B91H-X

Description
26MHz Surface Mount Crystal 9pF ±20ppm SMD3225-4P Crystals ROHS
Description
26MHz Surface Mount Crystal 9pF ±20ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - X3S026000B91H-X - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
X3S026000B91H-X
Oscillators, Resonators, and Crystals X3S026000B91H-X
26MHz Surface Mount Crystal 9pF ±20ppm SMD3225-4P Crystals ROHS

26MHz Surface Mount Crystal 9pF ±20ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number X3S026000B91H-X
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-30B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-8.000-20-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details