Harmony Electronics Corp. Crystals X3S026000B91H-NZ

Description
26MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3226-X3S026000B91H-NZTR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3226-X3S026000B91H-NZCT-ND - DigiKey
Thief River Falls, MN, United States
HSX321S/26MHZ/9PF/10 PPM/10PPM@-3

HSX321S/26MHZ/9PF/10PPM/10PPM@-3

Buy Now Datasheet
Crystals - 3226-X3S026000B91H-NZDKR-ND - DigiKey
Thief River Falls, MN, United States
HSX321S/26MHZ/9PF/10 PPM/10PPM@-3

HSX321S/26MHZ/9PF/10PPM/10PPM@-3

Buy Now Datasheet
HSX321S/26MHZ/9PF/10 PPM/10PPM@-3

HSX321S/26MHZ/9PF/10PPM/10PPM@-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 3226-X3S026000B91H-NZTR-ND X3S026000B91H-NZ
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Crystal Units - 6720448P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 12 MHz
View Details
4 Pin Crystal C3E - C3E-8.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Crystals - X227-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers