Harmony Electronics Corp. Crystals X3S024000B91H-HS

Description
24MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3226-X3S024000B91H-HSTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3226-X3S024000B91H-HSDKR-ND - DigiKey
Thief River Falls, MN, United States
HSX321S/24MHZ/9PF/10 PPM/15PPM@-4

HSX321S/24MHZ/9PF/10PPM/15PPM@-4

Buy Now Datasheet
Crystals - 3226-X3S024000B91H-HSCT-ND - DigiKey
Thief River Falls, MN, United States
HSX321S/24MHZ/9PF/10 PPM/15PPM@-4

HSX321S/24MHZ/9PF/10PPM/15PPM@-4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3226-X3S024000B91H-HSTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-20.000-8-3050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 8 pF
View Details
32.768 kHz Tuning Fork Crystal - CC7V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Units - 8149497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 50-ECS-120-18-33B2-JGN-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 15 ppm
Load Capacitance 18 pF
View Details