Harmony Electronics Corp. Crystals X2C026000BC1H-Z

Description
26MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3226-X2C026000BC1H-ZTR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3226-X2C026000BC1H-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
HSX211S/26MHZ/12PF/1 0PPM/10PPM@-

HSX211S/26MHZ/12PF/10PPM/10PPM@-

Buy Now Datasheet
Crystals - 3226-X2C026000BC1H-ZCT-ND - DigiKey
Thief River Falls, MN, United States
HSX211S/26MHZ/12PF/1 0PPM/10PPM@-

HSX211S/26MHZ/12PF/10PPM/10PPM@-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3226-X2C026000BC1H-ZTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
4 Pin Crystal C5S - C5S-14.000-10-50100-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 14 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-110.5-20-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers