Harmony Electronics Corp. Oscillators, Resonators, and Crystals HSO321S 24MHZ 3.3V -40~+85℃

Description
3.3V ±50ppm 24MHz SMD3225-4P Crystal Oscillators ROHS
Description
3.3V ±50ppm 24MHz SMD3225-4P Crystal Oscillators ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - HSO321S 24MHZ 3.3V -40~+85℃ - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
HSO321S 24MHZ 3.3V -40~+85℃
Oscillators, Resonators, and Crystals HSO321S 24MHZ 3.3V -40~+85℃
3.3V ±50ppm 24MHz SMD3225-4P Crystal Oscillators ROHS

3.3V ±50ppm 24MHz SMD3225-4P Crystal Oscillators ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Oscillators
Product Number HSO321S 24MHZ 3.3V -40~+85℃
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Crystals - ECS-120-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Programmable Timers and Oscillators - TPS3430WQDRCRQ1 - Quarktwin Technology Ltd.
Specs
Oscillator Type Watchdog Circuit
Package / Form Factor Surface Mount; 10-VFDFN Exposed Pad
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details