Harloff Company, Inc. (The) ETC Line Four Drawer Economy Treatment Cart ETC-4 ETC-4

Description
Low height make these carts ideal for bedside or under a counter Key lock with two keys 3″ stem casters, two with brake Roller drawer slides Removable plastic top Latex free Twelve year warranty Hard-baked powder coat finish
Description
Low height make these carts ideal for bedside or under a counter Key lock with two keys 3″ stem casters, two with brake Roller drawer slides Removable plastic top Latex free Twelve year warranty Hard-baked powder coat finish

Suppliers

Company
Product
Description
Supplier Links
ETC Line Four Drawer Economy Treatment Cart ETC-4 - ETC-4 - Harloff Company, Inc. (The)
Colorado Springs, CO, USA
ETC Line Four Drawer Economy Treatment Cart ETC-4
ETC-4
ETC Line Four Drawer Economy Treatment Cart ETC-4 ETC-4
Low height make these carts ideal for bedside or under a counter Key lock with two keys 3″ stem casters, two with brake Roller drawer slides Removable plastic top Latex free Twelve year warranty Hard-baked powder coat finish
  • Low height make these carts ideal for bedside or under a counter
  • Key lock with two keys
  • 3″ stem casters, two with brake
  • Roller drawer slides
  • Removable plastic top
  • Latex free
  • Twelve year warranty
  • Hard-baked powder coat finish
Supplier's Site

Technical Specifications

  Harloff Company, Inc. (The)
Product Category Material Handling Carts and Trucks
Product Number ETC-4
Product Name ETC Line Four Drawer Economy Treatment Cart ETC-4
Cart / Truck Type Isolation / Infection
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 2520629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 386 lbs (175 kg)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details