Harloff Company, Inc. (The) Eight Drawer E-Series with Key Lock Standard Package E30-8K E30-8K

Description
Key lock with two keys 30″ of vertical drawer space Cabinet and drawer design allows for customized drawer configurations 5″ ball-bearing premium casters, all full swivel, one tracking, one braking Removable plastic top Aluminum side rail / push handle Ball-bearing full extension drawer slides Corner bumpers for wall protection Latex free Twelve year warranty Hard-baked powder coat finish
Description
Key lock with two keys 30″ of vertical drawer space Cabinet and drawer design allows for customized drawer configurations 5″ ball-bearing premium casters, all full swivel, one tracking, one braking Removable plastic top Aluminum side rail / push handle Ball-bearing full extension drawer slides Corner bumpers for wall protection Latex free Twelve year warranty Hard-baked powder coat finish

Suppliers

Company
Product
Description
Supplier Links
Eight Drawer E-Series with Key Lock Standard Package E30-8K - E30-8K - Harloff Company, Inc. (The)
Colorado Springs, CO, USA
Eight Drawer E-Series with Key Lock Standard Package E30-8K
E30-8K
Eight Drawer E-Series with Key Lock Standard Package E30-8K E30-8K
Key lock with two keys 30″ of vertical drawer space Cabinet and drawer design allows for customized drawer configurations 5″ ball-bearing premium casters, all full swivel, one tracking, one braking Removable plastic top Aluminum side rail / push handle Ball-bearing full extension drawer slides Corner bumpers for wall protection Latex free Twelve year warranty Hard-baked powder coat finish
  • Key lock with two keys
  • 30″ of vertical drawer space
  • Cabinet and drawer design allows for customized drawer configurations
  • 5″ ball-bearing premium casters, all full swivel, one tracking, one braking
  • Removable plastic top
  • Aluminum side rail / push handle
  • Ball-bearing full extension drawer slides
  • Corner bumpers for wall protection
  • Latex free
  • Twelve year warranty
  • Hard-baked powder coat finish
Supplier's Site

Technical Specifications

  Harloff Company, Inc. (The)
Product Category Material Handling Carts and Trucks
Product Number E30-8K
Product Name Eight Drawer E-Series with Key Lock Standard Package E30-8K
Cart / Truck Type Anesthesia Carts
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details