Harloff Company, Inc. (The) AL809M6 Aluminum Tall 6 Drawer Anesthesia Cart with Mec.. AL809M6

Description
AL809M6 Aluminum Tall 6 Drawer Anesthesia Cart with Mechanical Combination Lock Harloff’s 20 years of innovation in hospital cart design and construction has resulted in the Universal Line. Its modern appearance incorporates industry-leading standard features with flexible configuration options. Ready for demanding clinical requirements, this cart can be fitted with a wide range of accessories and drawer insert. Use as an anesthesia cart or as a treatment cart. This cart has a durable powder coat paint finish over metal construction and is proudly made in the USA.
Description
AL809M6 Aluminum Tall 6 Drawer Anesthesia Cart with Mechanical Combination Lock Harloff’s 20 years of innovation in hospital cart design and construction has resulted in the Universal Line. Its modern appearance incorporates industry-leading standard features with flexible configuration options. Ready for demanding clinical requirements, this cart can be fitted with a wide range of accessories and drawer insert. Use as an anesthesia cart or as a treatment cart. This cart has a durable powder coat paint finish over metal construction and is proudly made in the USA.

Suppliers

Company
Product
Description
Supplier Links
AL809M6 Aluminum Tall 6 Drawer Anesthesia Cart with Mec.. - AL809M6 - Harloff Company, Inc. (The)
Colorado Springs, CO, USA
AL809M6 Aluminum Tall 6 Drawer Anesthesia Cart with Mec..
AL809M6
AL809M6 Aluminum Tall 6 Drawer Anesthesia Cart with Mec.. AL809M6
AL809M6 Aluminum Tall 6 Drawer Anesthesia Cart with Mechanical Combination Lock Harloff’s 20 years of innovation in hospital cart design and construction has resulted in the Universal Line. Its modern appearance incorporates industry-leading standard features with flexible configuration options. Ready for demanding clinical requirements, this cart can be fitted with a wide range of accessories and drawer insert. Use as an anesthesia cart or as a treatment cart. This cart has a durable powder coat paint finish over metal construction and is proudly made in the USA.

AL809M6 Aluminum Tall 6 Drawer Anesthesia Cart with Mechanical Combination Lock
Harloff’s 20 years of innovation in hospital cart design and construction has resulted in the Universal Line. Its modern appearance incorporates industry-leading standard features with flexible configuration options.

Ready for demanding clinical requirements, this cart can be fitted with a wide range of accessories and drawer insert. Use as an anesthesia cart or as a treatment cart. This cart has a durable powder coat paint finish over metal construction and is proudly made in the USA.

Supplier's Site

Technical Specifications

  Harloff Company, Inc. (The)
Product Category Material Handling Carts and Trucks
Product Number AL809M6
Product Name AL809M6 Aluminum Tall 6 Drawer Anesthesia Cart with Mec..
Cart / Truck Type Anesthesia Carts
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 717614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 772 lbs (350 kg)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details