Harloff Company, Inc. (The) AL808M5 Aluminum Medium 5 Drawer Cart with Mechanical C.. AL808M5

Description
AL808M5 Aluminum Medium 5 Drawer Cart with Mechanical Combination Lock Harloff’s 20 years of innovation in hospital cart design and construction has resulted in the Universal Line. Its modern appearance incorporates industry-leading standard features with flexible configuration options. Ready for demanding clinical requirements, this cart can be fitted with a wide range of accessories and drawer insert for anesthesia, treatment, or infection control. This cart has a durable powder coat paint finish over metal construction and is proudly made in the USA.
Description
AL808M5 Aluminum Medium 5 Drawer Cart with Mechanical Combination Lock Harloff’s 20 years of innovation in hospital cart design and construction has resulted in the Universal Line. Its modern appearance incorporates industry-leading standard features with flexible configuration options. Ready for demanding clinical requirements, this cart can be fitted with a wide range of accessories and drawer insert for anesthesia, treatment, or infection control. This cart has a durable powder coat paint finish over metal construction and is proudly made in the USA.

Suppliers

Company
Product
Description
Supplier Links
AL808M5 Aluminum Medium 5 Drawer Cart with Mechanical C.. - AL808M5 - Harloff Company, Inc. (The)
Colorado Springs, CO, USA
AL808M5 Aluminum Medium 5 Drawer Cart with Mechanical C..
AL808M5
AL808M5 Aluminum Medium 5 Drawer Cart with Mechanical C.. AL808M5
AL808M5 Aluminum Medium 5 Drawer Cart with Mechanical Combination Lock Harloff’s 20 years of innovation in hospital cart design and construction has resulted in the Universal Line. Its modern appearance incorporates industry-leading standard features with flexible configuration options. Ready for demanding clinical requirements, this cart can be fitted with a wide range of accessories and drawer insert for anesthesia, treatment, or infection control. This cart has a durable powder coat paint finish over metal construction and is proudly made in the USA.

AL808M5 Aluminum Medium 5 Drawer Cart with Mechanical Combination Lock
Harloff’s 20 years of innovation in hospital cart design and construction has resulted in the Universal Line. Its modern appearance incorporates industry-leading standard features with flexible configuration options.

Ready for demanding clinical requirements, this cart can be fitted with a wide range of accessories and drawer insert for anesthesia, treatment, or infection control. This cart has a durable powder coat paint finish over metal construction and is proudly made in the USA.

Supplier's Site

Technical Specifications

  Harloff Company, Inc. (The)
Product Category Material Handling Carts and Trucks
Product Number AL808M5
Product Name AL808M5 Aluminum Medium 5 Drawer Cart with Mechanical C..
Cart / Truck Type Anesthesia Carts
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Platform Trolleys - 252034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
Material Steel
Length 36 inch (907 mm)
View Details