Harloff Company, Inc. (The) AL808B5 Aluminum Medium 5 Drawer Crash Cart with Breaka.. AL808B5

Description
AL808B5 Aluminum Medium 5 Drawer Crash Cart with Breakaway Lock Harloff’s 20 years of innovation in crash cart design and construction has resulted in the Universal Line. Its modern appearance incorporates industry-leading standard features with flexible configuration options. This crash cart is preconfigured for accessory installation. It has a durable powder coat paint finish over metal construction and is proudly made in the USA. Crash cart is pictured in special two tone color; standard packages are single color.
Description
AL808B5 Aluminum Medium 5 Drawer Crash Cart with Breakaway Lock Harloff’s 20 years of innovation in crash cart design and construction has resulted in the Universal Line. Its modern appearance incorporates industry-leading standard features with flexible configuration options. This crash cart is preconfigured for accessory installation. It has a durable powder coat paint finish over metal construction and is proudly made in the USA. Crash cart is pictured in special two tone color; standard packages are single color.

Suppliers

Company
Product
Description
Supplier Links
AL808B5 Aluminum Medium 5 Drawer Crash Cart with Breaka.. - AL808B5 - Harloff Company, Inc. (The)
Colorado Springs, CO, USA
AL808B5 Aluminum Medium 5 Drawer Crash Cart with Breaka..
AL808B5
AL808B5 Aluminum Medium 5 Drawer Crash Cart with Breaka.. AL808B5
AL808B5 Aluminum Medium 5 Drawer Crash Cart with Breakaway Lock Harloff’s 20 years of innovation in crash cart design and construction has resulted in the Universal Line. Its modern appearance incorporates industry-leading standard features with flexible configuration options. This crash cart is preconfigured for accessory installation. It has a durable powder coat paint finish over metal construction and is proudly made in the USA. Crash cart is pictured in special two tone color; standard packages are single color.

AL808B5 Aluminum Medium 5 Drawer Crash Cart with Breakaway Lock
Harloff’s 20 years of innovation in crash cart design and construction has resulted in the Universal Line. Its modern appearance incorporates industry-leading standard features with flexible configuration options.

This crash cart is preconfigured for accessory installation. It has a durable powder coat paint finish over metal construction and is proudly made in the USA. Crash cart is pictured in special two tone color; standard packages are single color.

Supplier's Site

Technical Specifications

  Harloff Company, Inc. (The)
Product Category Material Handling Carts and Trucks
Product Number AL808B5
Product Name AL808B5 Aluminum Medium 5 Drawer Crash Cart with Breaka..
Cart / Truck Type Crash Carts
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 277314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 198 lbs (90 kg)
Material Aluminum
View Details