Harloff Company, Inc. (The) Bin Treatment Cart with Locking Doors Standard Package 6220 6220

Description
Tall cabinet Dual, flush-folding, full height utility doors with slam lock feature Corner bumpers 5″ (12.7cm) ball-bearing premium casters, all full swivel – one with brake, one directional 16 standard size storage bins – 5.6″ W x 12″ L x 2.5″ H (14.2 cm x 30.5 cm x 6.4 cm) located on 4 fixed shelves. (4 bins per shelf) 4 long size storage bins – 5.6″ W x 18″ L x 2.5″ H (14.2 cm x 45.7 cm x 6.4cm) located on 1 fixed shelf One roll-out shelf at bottom with deep storage tub
Description
Tall cabinet Dual, flush-folding, full height utility doors with slam lock feature Corner bumpers 5″ (12.7cm) ball-bearing premium casters, all full swivel – one with brake, one directional 16 standard size storage bins – 5.6″ W x 12″ L x 2.5″ H (14.2 cm x 30.5 cm x 6.4 cm) located on 4 fixed shelves. (4 bins per shelf) 4 long size storage bins – 5.6″ W x 18″ L x 2.5″ H (14.2 cm x 45.7 cm x 6.4cm) located on 1 fixed shelf One roll-out shelf at bottom with deep storage tub

Suppliers

Company
Product
Description
Supplier Links
Bin Treatment Cart with Locking Doors Standard Package 6220 - 6220 - Harloff Company, Inc. (The)
Colorado Springs, CO, USA
Bin Treatment Cart with Locking Doors Standard Package 6220
6220
Bin Treatment Cart with Locking Doors Standard Package 6220 6220
Tall cabinet Dual, flush-folding, full height utility doors with slam lock feature Corner bumpers 5″ (12.7cm) ball-bearing premium casters, all full swivel – one with brake, one directional 16 standard size storage bins – 5.6″ W x 12″ L x 2.5″ H (14.2 cm x 30.5 cm x 6.4 cm) located on 4 fixed shelves. (4 bins per shelf) 4 long size storage bins – 5.6″ W x 18″ L x 2.5″ H (14.2 cm x 45.7 cm x 6.4cm) located on 1 fixed shelf One roll-out shelf at bottom with deep storage tub
  • Tall cabinet
  • Dual, flush-folding, full height utility doors with slam lock feature
  • Corner bumpers
  • 5″ (12.7cm) ball-bearing premium casters, all full swivel – one with brake, one directional
  • 16 standard size storage bins – 5.6″ W x 12″ L x 2.5″ H (14.2 cm x 30.5 cm x 6.4 cm) located on 4 fixed shelves. (4 bins per shelf)
  • 4 long size storage bins – 5.6″ W x 18″ L x 2.5″ H (14.2 cm x 45.7 cm x 6.4cm) located on 1 fixed shelf
  • One roll-out shelf at bottom with deep storage tub
Supplier's Site

Technical Specifications

  Harloff Company, Inc. (The)
Product Category Material Handling Carts and Trucks
Product Number 6220
Product Name Bin Treatment Cart with Locking Doors Standard Package 6220
Cart / Truck Type Treatment and Procedure
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Sack Trucks - 2837096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 176 lbs (80 kg)
Material Steel
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details