Harloff Company, Inc. (The) GP Line Four Drawer Emergency Cart Standard Package 6145 6145

Description
Click here for Accessories Stainless steel break-away lock bar Pack of 50 break-away seals Narrower cabinet for limited space Full wrap-around bumper on separate stabilizing frame 5″ (12.7 cm) ball-bearing premium casters, all full swivel-one tracking-one braking Aluminum push handle / side rail Ball-bearing, full extension drawer slides Cart is delivered fully assembled Latex free Compatible with select accessories and drawer dividers Twelve year warranty Durable, hard-baked powder coat finish
Description
Click here for Accessories Stainless steel break-away lock bar Pack of 50 break-away seals Narrower cabinet for limited space Full wrap-around bumper on separate stabilizing frame 5″ (12.7 cm) ball-bearing premium casters, all full swivel-one tracking-one braking Aluminum push handle / side rail Ball-bearing, full extension drawer slides Cart is delivered fully assembled Latex free Compatible with select accessories and drawer dividers Twelve year warranty Durable, hard-baked powder coat finish

Suppliers

Company
Product
Description
Supplier Links
GP Line Four Drawer Emergency Cart Standard Package 6145 - 6145 - Harloff Company, Inc. (The)
Colorado Springs, CO, USA
GP Line Four Drawer Emergency Cart Standard Package 6145
6145
GP Line Four Drawer Emergency Cart Standard Package 6145 6145
Click here for Accessories Stainless steel break-away lock bar Pack of 50 break-away seals Narrower cabinet for limited space Full wrap-around bumper on separate stabilizing frame 5″ (12.7 cm) ball-bearing premium casters, all full swivel-one tracking-one braking Aluminum push handle / side rail Ball-bearing, full extension drawer slides Cart is delivered fully assembled Latex free Compatible with select accessories and drawer dividers Twelve year warranty Durable, hard-baked powder coat finish

Click here for Accessories

  • Stainless steel break-away lock bar
  • Pack of 50 break-away seals
  • Narrower cabinet for limited space
  • Full wrap-around bumper on separate stabilizing frame
  • 5″ (12.7 cm) ball-bearing premium casters, all full swivel-one tracking-one braking
  • Aluminum push handle / side rail
  • Ball-bearing, full extension drawer slides
  • Cart is delivered fully assembled
  • Latex free
  • Compatible with select accessories and drawer dividers
  • Twelve year warranty
  • Durable, hard-baked powder coat finish
Supplier's Site

Technical Specifications

  Harloff Company, Inc. (The)
Product Category Material Handling Carts and Trucks
Product Number 6145
Product Name GP Line Four Drawer Emergency Cart Standard Package 6145
Cart / Truck Type Crash Carts
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 291891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 662 lbs (300 kg)
Material Steel
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details