Harloff Company, Inc. (The) Mini-Line Five Drawer Cart Key Lock Standard Package 3145K 3145K

Description
Space-saver design fits into smaller areas Allows supply storage in areas with space limitations Cabinet with 24 vertical inches (61 cm) drawer space Key-locking system with 2 keys 3″ (7.6 cm) single-wheel stem caster set, full swivel – two with brakes Pre-threaded accessory mounting holes Ball-bearing full extension drawer slides Removable plastic top Latex free Twelve year limited warranty Cart requires caster installation and accessory assembly after delivery Durable hard-baked powder coat finish
Description
Space-saver design fits into smaller areas Allows supply storage in areas with space limitations Cabinet with 24 vertical inches (61 cm) drawer space Key-locking system with 2 keys 3″ (7.6 cm) single-wheel stem caster set, full swivel – two with brakes Pre-threaded accessory mounting holes Ball-bearing full extension drawer slides Removable plastic top Latex free Twelve year limited warranty Cart requires caster installation and accessory assembly after delivery Durable hard-baked powder coat finish

Suppliers

Company
Product
Description
Supplier Links
Mini-Line Five Drawer Cart Key Lock Standard Package 3145K - 3145K - Harloff Company, Inc. (The)
Colorado Springs, CO, USA
Mini-Line Five Drawer Cart Key Lock Standard Package 3145K
3145K
Mini-Line Five Drawer Cart Key Lock Standard Package 3145K 3145K
Space-saver design fits into smaller areas Allows supply storage in areas with space limitations Cabinet with 24 vertical inches (61 cm) drawer space Key-locking system with 2 keys 3″ (7.6 cm) single-wheel stem caster set, full swivel – two with brakes Pre-threaded accessory mounting holes Ball-bearing full extension drawer slides Removable plastic top Latex free Twelve year limited warranty Cart requires caster installation and accessory assembly after delivery Durable hard-baked powder coat finish
  • Space-saver design fits into smaller areas
  • Allows supply storage in areas with space limitations
  • Cabinet with 24 vertical inches (61 cm) drawer space
  • Key-locking system with 2 keys
  • 3″ (7.6 cm) single-wheel stem caster set, full swivel – two with brakes
  • Pre-threaded accessory mounting holes
  • Ball-bearing full extension drawer slides
  • Removable plastic top
  • Latex free
  • Twelve year limited warranty
  • Cart requires caster installation and accessory assembly after delivery
  • Durable hard-baked powder coat finish
Supplier's Site

Technical Specifications

  Harloff Company, Inc. (The)
Product Category Material Handling Carts and Trucks
Product Number 3145K
Product Name Mini-Line Five Drawer Cart Key Lock Standard Package 3145K
Cart / Truck Type Anesthesia Carts
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 6693762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details