HardwareSource, Inc. 4 Bar Hinge, Stainless Steel, Heavy Duty with.. 997030

Description
4 Bar Hinge, Stainless Steel, Heavy Duty with 90 Degree Stop Heavy Duty 4 Bar hinges are made for casement windows (not for awning windows). They have the capability of producing 90 degrees of window opening. 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame. They are non-handed. Hinge is reversible, works on left opening and right opening casement windows. Made from non-magnetic stainless steel arms and track with a brass shoe that is tension adjustable. For window weights of up to 120lbs and 36" in width. For full detailed information from manufacturer, click on the links below. PLEASE NOTE: Model sizes listed below are nominal sizes. For actual length of hinge, click on link below. Each hinge uses #10 Pan Head Stainless Steel Screws (see Dimensional Diagram for number of screws per hinge). Not included but offered for purchase during checkout. Hinges are sold by the each. Order two hinges per window.
Description
4 Bar Hinge, Stainless Steel, Heavy Duty with 90 Degree Stop Heavy Duty 4 Bar hinges are made for casement windows (not for awning windows). They have the capability of producing 90 degrees of window opening. 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame. They are non-handed. Hinge is reversible, works on left opening and right opening casement windows. Made from non-magnetic stainless steel arms and track with a brass shoe that is tension adjustable. For window weights of up to 120lbs and 36" in width. For full detailed information from manufacturer, click on the links below. PLEASE NOTE: Model sizes listed below are nominal sizes. For actual length of hinge, click on link below. Each hinge uses #10 Pan Head Stainless Steel Screws (see Dimensional Diagram for number of screws per hinge). Not included but offered for purchase during checkout. Hinges are sold by the each. Order two hinges per window.

Suppliers

Company
Product
Description
Supplier Links
4 Bar Hinge, Stainless Steel, Heavy Duty with.. - 997030 - HardwareSource, Inc.
San Diego, CA, USA
4 Bar Hinge, Stainless Steel, Heavy Duty with..
997030
4 Bar Hinge, Stainless Steel, Heavy Duty with.. 997030
4 Bar Hinge, Stainless Steel, Heavy Duty with 90 Degree Stop Heavy Duty 4 Bar hinges are made for casement windows (not for awning windows). They have the capability of producing 90 degrees of window opening. 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame. They are non-handed. Hinge is reversible, works on left opening and right opening casement windows. Made from non-magnetic stainless steel arms and track with a brass shoe that is tension adjustable. For window weights of up to 120lbs and 36" in width. For full detailed information from manufacturer, click on the links below. PLEASE NOTE: Model sizes listed below are nominal sizes. For actual length of hinge, click on link below. Each hinge uses #10 Pan Head Stainless Steel Screws (see Dimensional Diagram for number of screws per hinge). Not included but offered for purchase during checkout. Hinges are sold by the each. Order two hinges per window.

4 Bar Hinge, Stainless Steel, Heavy Duty with 90 Degree Stop

  • Heavy Duty 4 Bar hinges are made for casement windows (not for awning windows).
  • They have the capability of producing 90 degrees of window opening.
  • 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame.
  • They are non-handed. Hinge is reversible, works on left opening and right opening casement windows.
  • Made from non-magnetic stainless steel arms and track with a brass shoe that is tension adjustable.
  • For window weights of up to 120lbs and 36" in width.
  • For full detailed information from manufacturer, click on the links below.
  • PLEASE NOTE: Model sizes listed below are nominal sizes. For actual length of hinge, click on link below.
  • Each hinge uses #10 Pan Head Stainless Steel Screws (see Dimensional Diagram for number of screws per hinge). Not included but offered for purchase during checkout.
  • Hinges are sold by the each. Order two hinges per window.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 997030
Product Name 4 Bar Hinge, Stainless Steel, Heavy Duty with..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 78.74 inch (2000 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-4 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
MORTISE MOUNT SOFT CLOSING HINGE, 7.0-13 LBS•IN, WHITE - HG-JHM14-S-15WT - HG-JHM14-S-15WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details