HardwareSource, Inc. 4 Bar Hinge, Stainless Steel, 12 Inch Standar.. 997028

Description
4 Bar Hinge, Stainless Steel, 12 Inch Standard Duty 4 bar hinge is for casement windows. Designed for residential projects requiring relatively light window sections. Maximum weight of 65lbs for a 32" wide window. Fits sash widths of from 12" to 36" Nominal size is 12". Actual length is 12.156". 4 Bar Standard Duty Window Hinges, for casement windows and for projected vents with a lip on the outside edge. 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame. These hinges are non-handed, they work on both left and right opening windows. Arm swings in both directions so the hinge can be used in either hand. Features set screw friction adjustment. Hinge stops at 90 degrees. Click on link below for dimensions. Made from stainless steel. Each hinge uses #10 Pan Head Stainless Steel Screws (6 per hinge). Not included but offered for purchase during checkout. Hinges are sold by the each. Order two hinges per window.
Description
4 Bar Hinge, Stainless Steel, 12 Inch Standard Duty 4 bar hinge is for casement windows. Designed for residential projects requiring relatively light window sections. Maximum weight of 65lbs for a 32" wide window. Fits sash widths of from 12" to 36" Nominal size is 12". Actual length is 12.156". 4 Bar Standard Duty Window Hinges, for casement windows and for projected vents with a lip on the outside edge. 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame. These hinges are non-handed, they work on both left and right opening windows. Arm swings in both directions so the hinge can be used in either hand. Features set screw friction adjustment. Hinge stops at 90 degrees. Click on link below for dimensions. Made from stainless steel. Each hinge uses #10 Pan Head Stainless Steel Screws (6 per hinge). Not included but offered for purchase during checkout. Hinges are sold by the each. Order two hinges per window.

Suppliers

Company
Product
Description
Supplier Links
4 Bar Hinge, Stainless Steel, 12 Inch Standar.. - 997028 - HardwareSource, Inc.
San Diego, CA, USA
4 Bar Hinge, Stainless Steel, 12 Inch Standar..
997028
4 Bar Hinge, Stainless Steel, 12 Inch Standar.. 997028
4 Bar Hinge, Stainless Steel, 12 Inch Standard Duty 4 bar hinge is for casement windows. Designed for residential projects requiring relatively light window sections. Maximum weight of 65lbs for a 32" wide window. Fits sash widths of from 12" to 36" Nominal size is 12". Actual length is 12.156". 4 Bar Standard Duty Window Hinges, for casement windows and for projected vents with a lip on the outside edge. 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame. These hinges are non-handed, they work on both left and right opening windows. Arm swings in both directions so the hinge can be used in either hand. Features set screw friction adjustment. Hinge stops at 90 degrees. Click on link below for dimensions. Made from stainless steel. Each hinge uses #10 Pan Head Stainless Steel Screws (6 per hinge). Not included but offered for purchase during checkout. Hinges are sold by the each. Order two hinges per window.

4 Bar Hinge, Stainless Steel, 12 Inch Standard Duty

  • 4 bar hinge is for casement windows.
  • Designed for residential projects requiring relatively light window sections.
  • Maximum weight of 65lbs for a 32" wide window. Fits sash widths of from 12" to 36"
  • Nominal size is 12". Actual length is 12.156".
  • 4 Bar Standard Duty Window Hinges, for casement windows and for projected vents with a lip on the outside edge.
  • 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame.
  • These hinges are non-handed, they work on both left and right opening windows. Arm swings in both directions so the hinge can be used in either hand.
  • Features set screw friction adjustment.
  • Hinge stops at 90 degrees.
  • Click on link below for dimensions.
  • Made from stainless steel.
  • Each hinge uses #10 Pan Head Stainless Steel Screws (6 per hinge). Not included but offered for purchase during checkout.
  • Hinges are sold by the each. Order two hinges per window.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 997028
Product Name 4 Bar Hinge, Stainless Steel, 12 Inch Standar..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXD-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Adjustable Torque Hinge, Sy mmetric Torque, Small Size, Acetal Copolymer, Natural, White - E6-10-101-30 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Acetal Copolymer
View Details
2 suppliers
316 STAINLESS STEEL HINGE - 28500 - 28500 - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 6
View Details