HardwareSource, Inc. 4 Bar Hinge, Stainless Steel, Heavy Duty with.. 997012

Description
4 Bar Hinge, Stainless Steel, Heavy Duty with Stop Designed for commercial projects requiring heavier window sections. Maximum weight of up to 200 lbs depending on model. See spec sheet for exact weight limits. Click on PDF link below for actual maximum weight specs and other info. 4 Bar Heavy Duty Window Hinges, for casement or awning windows and for projected vents with a lip on the outside edge. 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame. These hinges are non-handed, they work on both left and right opening windows. Arm swings in both directions so the hinge can be used in either hand. Features set screw friction adjustment. These hinges also feature a "stop". Click on link below for stop opening angle. Available in 8 sizes, click on link below to see dimensions. Made from stainless steel. PLEASE NOTE: Model sizes listed below are nominal sizes. For actual length of hinge, click on link below. Each hinge uses #10 Pan Head Stainless Steel Screws (see Dimensional Diagram for number of screws per hinge). Not included but offered for purchase during checkout. Hinges are sold by the each. Order two hinges per window.
Description
4 Bar Hinge, Stainless Steel, Heavy Duty with Stop Designed for commercial projects requiring heavier window sections. Maximum weight of up to 200 lbs depending on model. See spec sheet for exact weight limits. Click on PDF link below for actual maximum weight specs and other info. 4 Bar Heavy Duty Window Hinges, for casement or awning windows and for projected vents with a lip on the outside edge. 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame. These hinges are non-handed, they work on both left and right opening windows. Arm swings in both directions so the hinge can be used in either hand. Features set screw friction adjustment. These hinges also feature a "stop". Click on link below for stop opening angle. Available in 8 sizes, click on link below to see dimensions. Made from stainless steel. PLEASE NOTE: Model sizes listed below are nominal sizes. For actual length of hinge, click on link below. Each hinge uses #10 Pan Head Stainless Steel Screws (see Dimensional Diagram for number of screws per hinge). Not included but offered for purchase during checkout. Hinges are sold by the each. Order two hinges per window.

Suppliers

Company
Product
Description
Supplier Links
4 Bar Hinge, Stainless Steel, Heavy Duty with.. - 997012 - HardwareSource, Inc.
San Diego, CA, USA
4 Bar Hinge, Stainless Steel, Heavy Duty with..
997012
4 Bar Hinge, Stainless Steel, Heavy Duty with.. 997012
4 Bar Hinge, Stainless Steel, Heavy Duty with Stop Designed for commercial projects requiring heavier window sections. Maximum weight of up to 200 lbs depending on model. See spec sheet for exact weight limits. Click on PDF link below for actual maximum weight specs and other info. 4 Bar Heavy Duty Window Hinges, for casement or awning windows and for projected vents with a lip on the outside edge. 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame. These hinges are non-handed, they work on both left and right opening windows. Arm swings in both directions so the hinge can be used in either hand. Features set screw friction adjustment. These hinges also feature a "stop". Click on link below for stop opening angle. Available in 8 sizes, click on link below to see dimensions. Made from stainless steel. PLEASE NOTE: Model sizes listed below are nominal sizes. For actual length of hinge, click on link below. Each hinge uses #10 Pan Head Stainless Steel Screws (see Dimensional Diagram for number of screws per hinge). Not included but offered for purchase during checkout. Hinges are sold by the each. Order two hinges per window.

4 Bar Hinge, Stainless Steel, Heavy Duty with Stop

  • Designed for commercial projects requiring heavier window sections.
    • Maximum weight of up to 200 lbs depending on model. See spec sheet for exact weight limits.
    • Click on PDF link below for actual maximum weight specs and other info.
  • 4 Bar Heavy Duty Window Hinges, for casement or awning windows and for projected vents with a lip on the outside edge.
  • 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame.
  • These hinges are non-handed, they work on both left and right opening windows. Arm swings in both directions so the hinge can be used in either hand.
  • Features set screw friction adjustment.
  • These hinges also feature a "stop". Click on link below for stop opening angle.
  • Available in 8 sizes, click on link below to see dimensions.
  • Made from stainless steel.
  • PLEASE NOTE: Model sizes listed below are nominal sizes. For actual length of hinge, click on link below.
  • Each hinge uses #10 Pan Head Stainless Steel Screws (see Dimensional Diagram for number of screws per hinge). Not included but offered for purchase during checkout.
  • Hinges are sold by the each. Order two hinges per window.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 997012
Product Name 4 Bar Hinge, Stainless Steel, Heavy Duty with..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 2.03 inch (51.5 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 1.8 N-m , Reverse Torque 1.8 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-216-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
STAINLESS STEEL HINGE, SELF CLOSING - 304B-C46/14 - 304B-C46/14 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
Material Finish Polished
View Details