HardwareSource, Inc. 4 Bar Hinge, Stainless Steel, Standard Duty w.. 997006

Description
4 Bar Hinge, Stainless Steel, Standard Duty with Stop Designed for residential projects requiring relatively light window sections. Maximum weight of 40lbs depending on model. See spec sheet for exact weight limits. Click on PDF link below for actual maximum weight specs and other info. 4 Bar Standard Duty Window Hinges, for casement or awning windows and for projected vents with a lip on the outside edge. 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame. These hinges are non-handed, they work on both left and right opening windows. Arm swings in both directions so the hinge can be used in either hand. Features set screw friction adjustment. These hinges also feature a "stop". Click on link below for stop opening angle. Available in 4 sizes, click on link below to see dimensions. Made from stainless steel. PLEASE NOTE: Model sizes listed below are nominal sizes. For actual length of hinge, click on link below. Each hinge uses #10 Pan Head Stainless Steel Screws (see Dimensional Diagram for number of screws per hinge). Not included but offered for purchase during checkout. Hinges are sold by the each. Order two hinges per window.
Description
4 Bar Hinge, Stainless Steel, Standard Duty with Stop Designed for residential projects requiring relatively light window sections. Maximum weight of 40lbs depending on model. See spec sheet for exact weight limits. Click on PDF link below for actual maximum weight specs and other info. 4 Bar Standard Duty Window Hinges, for casement or awning windows and for projected vents with a lip on the outside edge. 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame. These hinges are non-handed, they work on both left and right opening windows. Arm swings in both directions so the hinge can be used in either hand. Features set screw friction adjustment. These hinges also feature a "stop". Click on link below for stop opening angle. Available in 4 sizes, click on link below to see dimensions. Made from stainless steel. PLEASE NOTE: Model sizes listed below are nominal sizes. For actual length of hinge, click on link below. Each hinge uses #10 Pan Head Stainless Steel Screws (see Dimensional Diagram for number of screws per hinge). Not included but offered for purchase during checkout. Hinges are sold by the each. Order two hinges per window.

Suppliers

Company
Product
Description
Supplier Links
4 Bar Hinge, Stainless Steel, Standard Duty w.. - 997006 - HardwareSource, Inc.
San Diego, CA, USA
4 Bar Hinge, Stainless Steel, Standard Duty w..
997006
4 Bar Hinge, Stainless Steel, Standard Duty w.. 997006
4 Bar Hinge, Stainless Steel, Standard Duty with Stop Designed for residential projects requiring relatively light window sections. Maximum weight of 40lbs depending on model. See spec sheet for exact weight limits. Click on PDF link below for actual maximum weight specs and other info. 4 Bar Standard Duty Window Hinges, for casement or awning windows and for projected vents with a lip on the outside edge. 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame. These hinges are non-handed, they work on both left and right opening windows. Arm swings in both directions so the hinge can be used in either hand. Features set screw friction adjustment. These hinges also feature a "stop". Click on link below for stop opening angle. Available in 4 sizes, click on link below to see dimensions. Made from stainless steel. PLEASE NOTE: Model sizes listed below are nominal sizes. For actual length of hinge, click on link below. Each hinge uses #10 Pan Head Stainless Steel Screws (see Dimensional Diagram for number of screws per hinge). Not included but offered for purchase during checkout. Hinges are sold by the each. Order two hinges per window.

4 Bar Hinge, Stainless Steel, Standard Duty with Stop

  • Designed for residential projects requiring relatively light window sections.
    • Maximum weight of 40lbs depending on model. See spec sheet for exact weight limits.
    • Click on PDF link below for actual maximum weight specs and other info.
  • 4 Bar Standard Duty Window Hinges, for casement or awning windows and for projected vents with a lip on the outside edge.
  • 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame.
  • These hinges are non-handed, they work on both left and right opening windows. Arm swings in both directions so the hinge can be used in either hand.
  • Features set screw friction adjustment.
  • These hinges also feature a "stop". Click on link below for stop opening angle.
  • Available in 4 sizes, click on link below to see dimensions.
  • Made from stainless steel.
  • PLEASE NOTE: Model sizes listed below are nominal sizes. For actual length of hinge, click on link below.
  • Each hinge uses #10 Pan Head Stainless Steel Screws (see Dimensional Diagram for number of screws per hinge). Not included but offered for purchase during checkout.
  • Hinges are sold by the each. Order two hinges per window.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 997006
Product Name 4 Bar Hinge, Stainless Steel, Standard Duty w..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2400535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.96 inch (126 mm)
View Details
Double End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXD-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-301-11 - bisco industries
Specs
Hinge Type Concealed
View Details
TORQUE HINGE (WIRING HOLE) - HG-TC45HL - HG-TC45HL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details