HardwareSource, Inc. Baldwin Ball Tips for Residential Grade Hinges 978184

Description
Residential Grade Baldwin ball tips may be added to any residential grade Baldwin hinge. Ball tips are sold by the pack. A pack is 2 tips which is the number of tips needed for 1 hinge. All Baldwin tips are made from solid brass. Available in eight Baldwin finishes. Baldwin tips are easily installed by removing the existing hinge pin caps and screwing in the new Baldwin tips. PLEASE NOTE; The tips shown in this section fit only Baldwins "Residential Grade" hinges. Tips for Baldwins "Architectural Grade" hinges are found in a different section. Our selling prices are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 102 Oil Rubbed Bronze 150 Satin Nickel 260 Polished Chrome 112 Venetian Bronze 151 Antique Nickel, Dull 056 Lifetime Satin Nickel 003 Lifetime Brass
Description
Residential Grade Baldwin ball tips may be added to any residential grade Baldwin hinge. Ball tips are sold by the pack. A pack is 2 tips which is the number of tips needed for 1 hinge. All Baldwin tips are made from solid brass. Available in eight Baldwin finishes. Baldwin tips are easily installed by removing the existing hinge pin caps and screwing in the new Baldwin tips. PLEASE NOTE; The tips shown in this section fit only Baldwins "Residential Grade" hinges. Tips for Baldwins "Architectural Grade" hinges are found in a different section. Our selling prices are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 102 Oil Rubbed Bronze 150 Satin Nickel 260 Polished Chrome 112 Venetian Bronze 151 Antique Nickel, Dull 056 Lifetime Satin Nickel 003 Lifetime Brass

Suppliers

Company
Product
Description
Supplier Links
Baldwin Ball Tips for Residential Grade Hinges - 978184 - HardwareSource, Inc.
San Diego, CA, USA
Baldwin Ball Tips for Residential Grade Hinges
978184
Baldwin Ball Tips for Residential Grade Hinges 978184
Residential Grade Baldwin ball tips may be added to any residential grade Baldwin hinge. Ball tips are sold by the pack. A pack is 2 tips which is the number of tips needed for 1 hinge. All Baldwin tips are made from solid brass. Available in eight Baldwin finishes. Baldwin tips are easily installed by removing the existing hinge pin caps and screwing in the new Baldwin tips. PLEASE NOTE; The tips shown in this section fit only Baldwins "Residential Grade" hinges. Tips for Baldwins "Architectural Grade" hinges are found in a different section. Our selling prices are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 102 Oil Rubbed Bronze 150 Satin Nickel 260 Polished Chrome 112 Venetian Bronze 151 Antique Nickel, Dull 056 Lifetime Satin Nickel 003 Lifetime Brass
  • Residential Grade Baldwin ball tips may be added to any residential grade Baldwin hinge.
  • Ball tips are sold by the pack. A pack is 2 tips which is the number of tips needed for 1 hinge.
  • All Baldwin tips are made from solid brass.
  • Available in eight Baldwin finishes.
  • Baldwin tips are easily installed by removing the existing hinge pin caps and screwing in the new Baldwin tips.
  • PLEASE NOTE; The tips shown in this section fit only Baldwins "Residential Grade" hinges. Tips for Baldwins "Architectural Grade" hinges are found in a different section.
  • Our selling prices are 30% off of Baldwin's list prices.

Finishes:

    OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS.
  • 030 Polished Brass, Laquered
  • 102 Oil Rubbed Bronze
  • 150 Satin Nickel
  • 260 Polished Chrome
  • 112 Venetian Bronze
  • 151 Antique Nickel, Dull
  • 056 Lifetime Satin Nickel
  • 003 Lifetime Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 978184
Product Name Baldwin Ball Tips for Residential Grade Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.6299 inch (16 mm)
Length 4.72 inch (120 mm)
View Details
Double End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXD-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-9 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
BUTT HINGE - LSB-90 - LSB-90 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details