HardwareSource, Inc. Baldwin Ball Tips for Architectural Grade Hinges 978168

Description
Architectural Grade Baldwin ball tips may be added to any architectural grade Baldwin hinge. Ball tips are sold by the pack. A pack is 2 tips which is the number of tips needed for 1 hinge. All Baldwin tips are made from solid brass. Available in ten Baldwin finishes. Baldwin tips are easily installed by removing the existing hinge pin caps and screwing in the new Baldwin tips. PLEASE NOTE; The tips shown in this section fit only Baldwins "Architectural Grade" hinges. Tips for Baldwins "Residential Grade" hinges are found in a different section. Our selling prices are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 102 Oil Rubbed Bronze 150 Satin Nickel 260 Polished Chrome 112 Venetian Bronze 151 Antique Nickel, Dull 056 Lifetime Satin Nickel 003 Lifetime Brass 050 Satin Brass & Black
Description
Architectural Grade Baldwin ball tips may be added to any architectural grade Baldwin hinge. Ball tips are sold by the pack. A pack is 2 tips which is the number of tips needed for 1 hinge. All Baldwin tips are made from solid brass. Available in ten Baldwin finishes. Baldwin tips are easily installed by removing the existing hinge pin caps and screwing in the new Baldwin tips. PLEASE NOTE; The tips shown in this section fit only Baldwins "Architectural Grade" hinges. Tips for Baldwins "Residential Grade" hinges are found in a different section. Our selling prices are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 102 Oil Rubbed Bronze 150 Satin Nickel 260 Polished Chrome 112 Venetian Bronze 151 Antique Nickel, Dull 056 Lifetime Satin Nickel 003 Lifetime Brass 050 Satin Brass & Black

Suppliers

Company
Product
Description
Supplier Links
Baldwin Ball Tips for Architectural Grade Hinges - 978168 - HardwareSource, Inc.
San Diego, CA, USA
Baldwin Ball Tips for Architectural Grade Hinges
978168
Baldwin Ball Tips for Architectural Grade Hinges 978168
Architectural Grade Baldwin ball tips may be added to any architectural grade Baldwin hinge. Ball tips are sold by the pack. A pack is 2 tips which is the number of tips needed for 1 hinge. All Baldwin tips are made from solid brass. Available in ten Baldwin finishes. Baldwin tips are easily installed by removing the existing hinge pin caps and screwing in the new Baldwin tips. PLEASE NOTE; The tips shown in this section fit only Baldwins "Architectural Grade" hinges. Tips for Baldwins "Residential Grade" hinges are found in a different section. Our selling prices are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 102 Oil Rubbed Bronze 150 Satin Nickel 260 Polished Chrome 112 Venetian Bronze 151 Antique Nickel, Dull 056 Lifetime Satin Nickel 003 Lifetime Brass 050 Satin Brass & Black
  • Architectural Grade Baldwin ball tips may be added to any architectural grade Baldwin hinge.
  • Ball tips are sold by the pack. A pack is 2 tips which is the number of tips needed for 1 hinge.
  • All Baldwin tips are made from solid brass.
  • Available in ten Baldwin finishes.
  • Baldwin tips are easily installed by removing the existing hinge pin caps and screwing in the new Baldwin tips.
  • PLEASE NOTE; The tips shown in this section fit only Baldwins "Architectural Grade" hinges. Tips for Baldwins "Residential Grade" hinges are found in a different section.
  • Our selling prices are 30% off of Baldwin's list prices.

Finishes:

    OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS.
  • 030 Polished Brass, Laquered
  • 102 Oil Rubbed Bronze
  • 150 Satin Nickel
  • 260 Polished Chrome
  • 112 Venetian Bronze
  • 151 Antique Nickel, Dull
  • 056 Lifetime Satin Nickel
  • 003 Lifetime Brass
  • 050 Satin Brass & Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 978168
Product Name Baldwin Ball Tips for Architectural Grade Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.8268 inch (21 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-141-15 - bisco industries
Specs
Hinge Type Concealed
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-50 - FHS-50 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details