HardwareSource, Inc. Baldwin Residential Hinges, 3-1/2" x 3-1/2" w.. 978108

Description
Baldwin Residential Hinges, 3-1/2" x 3-1/2" with 5/8" Radius Corners Baldwin Residential grade 3-1/2" x 3-1/2" plain bearing hinge with 5/8" radius corners. All Baldwin hinges are made from solid brass. Available in 9 Baldwin finishes. Baldwin 3-1/2" Residential grade hinges are 0.093" thick. Hinge shown in photo to left is the Baldwin 030 Polished Brass finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 102 Oil Rubbed Bronze 150 Satin Nickel 260 Polished Chrome 050 Satin Brass & Black 112 Venetian Bronze 151 Antique Nickel, Dull 056 Lifetime Satin Nickel 003 Lifetime Brass
Description
Baldwin Residential Hinges, 3-1/2" x 3-1/2" with 5/8" Radius Corners Baldwin Residential grade 3-1/2" x 3-1/2" plain bearing hinge with 5/8" radius corners. All Baldwin hinges are made from solid brass. Available in 9 Baldwin finishes. Baldwin 3-1/2" Residential grade hinges are 0.093" thick. Hinge shown in photo to left is the Baldwin 030 Polished Brass finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 102 Oil Rubbed Bronze 150 Satin Nickel 260 Polished Chrome 050 Satin Brass & Black 112 Venetian Bronze 151 Antique Nickel, Dull 056 Lifetime Satin Nickel 003 Lifetime Brass

Suppliers

Company
Product
Description
Supplier Links
San Diego, CA, USA
Baldwin Residential Hinges, 3-1/2" x 3-1/2" w..
978108
Baldwin Residential Hinges, 3-1/2" x 3-1/2" w.. 978108
Baldwin Residential Hinges, 3-1/2" x 3-1/2" with 5/8" Radius Corners Baldwin Residential grade 3-1/2" x 3-1/2" plain bearing hinge with 5/8" radius corners. All Baldwin hinges are made from solid brass. Available in 9 Baldwin finishes. Baldwin 3-1/2" Residential grade hinges are 0.093" thick. Hinge shown in photo to left is the Baldwin 030 Polished Brass finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 102 Oil Rubbed Bronze 150 Satin Nickel 260 Polished Chrome 050 Satin Brass & Black 112 Venetian Bronze 151 Antique Nickel, Dull 056 Lifetime Satin Nickel 003 Lifetime Brass

Baldwin Residential Hinges, 3-1/2" x 3-1/2" with 5/8" Radius Corners

  • Baldwin Residential grade 3-1/2" x 3-1/2" plain bearing hinge with 5/8" radius corners.
  • All Baldwin hinges are made from solid brass.
  • Available in 9 Baldwin finishes.
  • Baldwin 3-1/2" Residential grade hinges are 0.093" thick.
  • Hinge shown in photo to left is the Baldwin 030 Polished Brass finish.
  • Matching screws are included.
  • We consider Baldwin hinges to be the finest quality hinges that you can buy.
  • Our selling prices listed below are 30% off of Baldwin's list prices.

Finishes:

    OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS.
  • 030 Polished Brass, Laquered
  • 102 Oil Rubbed Bronze
  • 150 Satin Nickel
  • 260 Polished Chrome
  • 050 Satin Brass & Black
  • 112 Venetian Bronze
  • 151 Antique Nickel, Dull
  • 056 Lifetime Satin Nickel
  • 003 Lifetime Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 978108
Product Name Baldwin Residential Hinges, 3-1/2" x 3-1/2" w..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-110-15 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL HINGE, SELF CLOSING - 304B-C46/19 - 304B-C46/19 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
Material Finish Polished
View Details