HardwareSource, Inc. 4-1/2" x 4-1/2" Baldwin Architectural Hinges,.. 978090

Description
4-1/2" x 4-1/2" Baldwin Architectural Hinges, Ball Bearing Architectural grade 4-1/2" x 4-1/2" ball bearing hinge. Ball bearing hinges are recommended for use with heavy doors. All Baldwin hinges are made from solid brass. Available in 7 Baldwin finishes. Hinge shown in photo to left is the Baldwin 140 Bright Nickel finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. PLEASE NOTE: Ball bearing hinges contain two anti-friction ball bearing assemblies which are non-detachable. The balls inside each raceway are made from hardened chrome alloy steel to ensure a long hinge life. The bearing raceways are machined from alloy steel which has been hardened and electroplated with zinc chromate to resist rust. The raceway and bearings will eventually rust if exposed to weather (especially marine weather and salt air conditions). Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 102 Oil Rubbed Bronze 140 Bright Nickel 150 Satin Nickel 112 Venetian Bronze 151 Antique Nickel, Dull 003 Lifetime Brass
Description
4-1/2" x 4-1/2" Baldwin Architectural Hinges, Ball Bearing Architectural grade 4-1/2" x 4-1/2" ball bearing hinge. Ball bearing hinges are recommended for use with heavy doors. All Baldwin hinges are made from solid brass. Available in 7 Baldwin finishes. Hinge shown in photo to left is the Baldwin 140 Bright Nickel finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. PLEASE NOTE: Ball bearing hinges contain two anti-friction ball bearing assemblies which are non-detachable. The balls inside each raceway are made from hardened chrome alloy steel to ensure a long hinge life. The bearing raceways are machined from alloy steel which has been hardened and electroplated with zinc chromate to resist rust. The raceway and bearings will eventually rust if exposed to weather (especially marine weather and salt air conditions). Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 102 Oil Rubbed Bronze 140 Bright Nickel 150 Satin Nickel 112 Venetian Bronze 151 Antique Nickel, Dull 003 Lifetime Brass

Suppliers

Company
Product
Description
Supplier Links
4-1/2
San Diego, CA, USA
4-1/2" x 4-1/2" Baldwin Architectural Hinges,..
978090
4-1/2" x 4-1/2" Baldwin Architectural Hinges,.. 978090
4-1/2" x 4-1/2" Baldwin Architectural Hinges, Ball Bearing Architectural grade 4-1/2" x 4-1/2" ball bearing hinge. Ball bearing hinges are recommended for use with heavy doors. All Baldwin hinges are made from solid brass. Available in 7 Baldwin finishes. Hinge shown in photo to left is the Baldwin 140 Bright Nickel finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. PLEASE NOTE: Ball bearing hinges contain two anti-friction ball bearing assemblies which are non-detachable. The balls inside each raceway are made from hardened chrome alloy steel to ensure a long hinge life. The bearing raceways are machined from alloy steel which has been hardened and electroplated with zinc chromate to resist rust. The raceway and bearings will eventually rust if exposed to weather (especially marine weather and salt air conditions). Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 102 Oil Rubbed Bronze 140 Bright Nickel 150 Satin Nickel 112 Venetian Bronze 151 Antique Nickel, Dull 003 Lifetime Brass

4-1/2" x 4-1/2" Baldwin Architectural Hinges, Ball Bearing

  • Architectural grade 4-1/2" x 4-1/2" ball bearing hinge.
  • Ball bearing hinges are recommended for use with heavy doors.
  • All Baldwin hinges are made from solid brass.
  • Available in 7 Baldwin finishes.
  • Hinge shown in photo to left is the Baldwin 140 Bright Nickel finish.
  • Matching screws are included.
  • We consider Baldwin hinges to be the finest quality hinges that you can buy.
  • PLEASE NOTE: Ball bearing hinges contain two anti-friction ball bearing assemblies which are non-detachable. The balls inside each raceway are made from hardened chrome alloy steel to ensure a long hinge life. The bearing raceways are machined from alloy steel which has been hardened and electroplated with zinc chromate to resist rust. The raceway and bearings will eventually rust if exposed to weather (especially marine weather and salt air conditions).
  • Our selling prices listed below are 30% off of Baldwin's list prices.

Finishes:

    OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS.
  • 030 Polished Brass, Laquered
  • 102 Oil Rubbed Bronze
  • 140 Bright Nickel
  • 150 Satin Nickel
  • 112 Venetian Bronze
  • 151 Antique Nickel, Dull
  • 003 Lifetime Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 978090
Product Name 4-1/2" x 4-1/2" Baldwin Architectural Hinges,..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-38 - bisco industries
Specs
Hinge Type Concealed
View Details
MORTISE MOUNT SOFT CLOSING HINGE, 13-20 LBS•IN, BLACK - HG-JHM14-S-20BL - HG-JHM14-S-20BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details