HardwareSource, Inc. 4-1/2" x 4-1/2" Baldwin Architectural Hinges 978052

Description
Architectural grade 4-1/2" x 4-1/2" plain bearing hinge. All Baldwin hinges are made from solid brass. Available in 10 Baldwin finishes. Hinge shown in photo to left is the Baldwin 151 Antique Nickel, Dull finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 003 Lifetime Brass 050 Satin Brass & Black 102 Oil Rubbed Bronze 112 Venetian Bronze 402 Distressed Oil Rubbed Bronze 150 Satin Nickel 056 Lifetime Satin Nickel 151 Antique Nickel, Dull 260 Polished Chrome
Description
Architectural grade 4-1/2" x 4-1/2" plain bearing hinge. All Baldwin hinges are made from solid brass. Available in 10 Baldwin finishes. Hinge shown in photo to left is the Baldwin 151 Antique Nickel, Dull finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 003 Lifetime Brass 050 Satin Brass & Black 102 Oil Rubbed Bronze 112 Venetian Bronze 402 Distressed Oil Rubbed Bronze 150 Satin Nickel 056 Lifetime Satin Nickel 151 Antique Nickel, Dull 260 Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
4-1/2
San Diego, CA, USA
4-1/2" x 4-1/2" Baldwin Architectural Hinges
978052
4-1/2" x 4-1/2" Baldwin Architectural Hinges 978052
Architectural grade 4-1/2" x 4-1/2" plain bearing hinge. All Baldwin hinges are made from solid brass. Available in 10 Baldwin finishes. Hinge shown in photo to left is the Baldwin 151 Antique Nickel, Dull finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 003 Lifetime Brass 050 Satin Brass & Black 102 Oil Rubbed Bronze 112 Venetian Bronze 402 Distressed Oil Rubbed Bronze 150 Satin Nickel 056 Lifetime Satin Nickel 151 Antique Nickel, Dull 260 Polished Chrome
  • Architectural grade 4-1/2" x 4-1/2" plain bearing hinge.
  • All Baldwin hinges are made from solid brass.
  • Available in 10 Baldwin finishes.
  • Hinge shown in photo to left is the Baldwin 151 Antique Nickel, Dull finish.
  • Matching screws are included.
  • We consider Baldwin hinges to be the finest quality hinges that you can buy.
  • Our selling prices listed below are 30% off of Baldwin's list prices.

Finishes:

    OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS.
  • 030 Polished Brass, Laquered
  • 003 Lifetime Brass
  • 050 Satin Brass & Black
  • 102 Oil Rubbed Bronze
  • 112 Venetian Bronze
  • 402 Distressed Oil Rubbed Bronze
  • 150 Satin Nickel
  • 056 Lifetime Satin Nickel
  • 151 Antique Nickel, Dull
  • 260 Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 978052
Product Name 4-1/2" x 4-1/2" Baldwin Architectural Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7087 inch (18 mm)
Length 2.2 inch (56 mm)
View Details
Single End Flexi-Hinge, Max. Load of 0.95lb Compression & 3.8lbs Tension - S99FXS-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Chrome Plated - 96-DHLOM-6048-R-CH - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
GLASS DOOR HINGE - GH-450G/SN - GH-450G/SN - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 3
View Details