HardwareSource, Inc. 4" x 4" Baldwin Architectural Hinges 978042

Description
Architectural grade 4" x 4" plain bearing hinge. All Baldwin hinges are made from solid brass. Available in 10 Baldwin finishes. Hinge shown in photo to left is the Baldwin 260 Polished Chrome finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 003 Lifetime Brass 050 Satin Brass & Black 102 Oil Rubbed Bronze 112 Venetian Bronze 402 Distressed Oil Rubbed Bronze 150 Satin Nickel 056 Lifetime Satin Nickel 151 Antique Nickel, Dull 260 Polished Chrome
Description
Architectural grade 4" x 4" plain bearing hinge. All Baldwin hinges are made from solid brass. Available in 10 Baldwin finishes. Hinge shown in photo to left is the Baldwin 260 Polished Chrome finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 003 Lifetime Brass 050 Satin Brass & Black 102 Oil Rubbed Bronze 112 Venetian Bronze 402 Distressed Oil Rubbed Bronze 150 Satin Nickel 056 Lifetime Satin Nickel 151 Antique Nickel, Dull 260 Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
4
San Diego, CA, USA
4" x 4" Baldwin Architectural Hinges
978042
4" x 4" Baldwin Architectural Hinges 978042
Architectural grade 4" x 4" plain bearing hinge. All Baldwin hinges are made from solid brass. Available in 10 Baldwin finishes. Hinge shown in photo to left is the Baldwin 260 Polished Chrome finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 003 Lifetime Brass 050 Satin Brass & Black 102 Oil Rubbed Bronze 112 Venetian Bronze 402 Distressed Oil Rubbed Bronze 150 Satin Nickel 056 Lifetime Satin Nickel 151 Antique Nickel, Dull 260 Polished Chrome
  • Architectural grade 4" x 4" plain bearing hinge.
  • All Baldwin hinges are made from solid brass.
  • Available in 10 Baldwin finishes.
  • Hinge shown in photo to left is the Baldwin 260 Polished Chrome finish.
  • Matching screws are included.
  • We consider Baldwin hinges to be the finest quality hinges that you can buy.
  • Our selling prices listed below are 30% off of Baldwin's list prices.

Finishes:

    OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS.
  • 030 Polished Brass, Laquered
  • 003 Lifetime Brass
  • 050 Satin Brass & Black
  • 102 Oil Rubbed Bronze
  • 112 Venetian Bronze
  • 402 Distressed Oil Rubbed Bronze
  • 150 Satin Nickel
  • 056 Lifetime Satin Nickel
  • 151 Antique Nickel, Dull
  • 260 Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 978042
Product Name 4" x 4" Baldwin Architectural Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1241910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.5512 inch (14 mm)
Length 1.93 inch (49 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXD-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
BUTT HINGE W/ SPRING (CLOSE) - HG-BF3-2R-SC - HG-BF3-2R-SC - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details