HardwareSource, Inc. 3" x 3" Baldwin Architectural Hinges 978004

Description
Architectural grade 3" x 3" plain bearing hinge. All Baldwin hinges are made from solid brass. Available in 9 Baldwin finishes. Hinge shown in photo to left is the Baldwin 030 Polished Brass finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF SOME OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 003 Lifetime Brass 050 Satin Brass & Black 102 Oil Rubbed Bronze 112 Venetian Bronze 402 Distressed Oil Rubbed Bronze 260 Polished Chrome 150 Satin Nickel 151 Antique Nickel, Dull
Description
Architectural grade 3" x 3" plain bearing hinge. All Baldwin hinges are made from solid brass. Available in 9 Baldwin finishes. Hinge shown in photo to left is the Baldwin 030 Polished Brass finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF SOME OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 003 Lifetime Brass 050 Satin Brass & Black 102 Oil Rubbed Bronze 112 Venetian Bronze 402 Distressed Oil Rubbed Bronze 260 Polished Chrome 150 Satin Nickel 151 Antique Nickel, Dull

Suppliers

Company
Product
Description
Supplier Links
3
San Diego, CA, USA
3" x 3" Baldwin Architectural Hinges
978004
3" x 3" Baldwin Architectural Hinges 978004
Architectural grade 3" x 3" plain bearing hinge. All Baldwin hinges are made from solid brass. Available in 9 Baldwin finishes. Hinge shown in photo to left is the Baldwin 030 Polished Brass finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF SOME OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 030 Polished Brass, Laquered 003 Lifetime Brass 050 Satin Brass & Black 102 Oil Rubbed Bronze 112 Venetian Bronze 402 Distressed Oil Rubbed Bronze 260 Polished Chrome 150 Satin Nickel 151 Antique Nickel, Dull
  • Architectural grade 3" x 3" plain bearing hinge.
  • All Baldwin hinges are made from solid brass.
  • Available in 9 Baldwin finishes.
  • Hinge shown in photo to left is the Baldwin 030 Polished Brass finish.
  • Matching screws are included.
  • We consider Baldwin hinges to be the finest quality hinges that you can buy.
  • Our selling prices listed below are 30% off of Baldwin's list prices.

Finishes:

    OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF SOME OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS.
  • 030 Polished Brass, Laquered
  • 003 Lifetime Brass
  • 050 Satin Brass & Black
  • 102 Oil Rubbed Bronze
  • 112 Venetian Bronze
  • 402 Distressed Oil Rubbed Bronze
  • 260 Polished Chrome
  • 150 Satin Nickel
  • 151 Antique Nickel, Dull
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 978004
Product Name 3" x 3" Baldwin Architectural Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6693 inch (17 mm)
Length 2.44 inch (62 mm)
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 3.9 N⋅m, Reverse Torque 0, Aluminum Alloy, Powder Coat, Black - E6-10-635F0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
ANGLE LIMITER PLATE FOR SWIVEL TORQUE HINGE - HG-S-50ARP - HG-S-50ARP - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.94 inch (100 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details