HardwareSource, Inc. Livestock Gate Latch, One-Way Type for Bar Gates 962035

Description
Latch is made for livestock bar gates made from tubing that is 1-5/8" or 2" in diameter. Shims are provided to attach to 1-5/8" size tubing. May be used for either in-swinging or out-swinging gates (One way only). Latches automatically, can be unlatched with one hand. Latching mechanism attaches to fence post with two lag bolts (not included). Strike attaches to gate tubing with two carriage bolts (included). Design of latch helps prevent sagging at latch end of gate. Latch may be locked with a padlock (not included). Size of latch mechanism is approximately 6.5" tall by 2" wide. Projection is 3". Size of strike is 4" tall by 4.5" deep. Made from steel base material and zinc plated for weather resistance. Product is made in the U.S.A
Description
Latch is made for livestock bar gates made from tubing that is 1-5/8" or 2" in diameter. Shims are provided to attach to 1-5/8" size tubing. May be used for either in-swinging or out-swinging gates (One way only). Latches automatically, can be unlatched with one hand. Latching mechanism attaches to fence post with two lag bolts (not included). Strike attaches to gate tubing with two carriage bolts (included). Design of latch helps prevent sagging at latch end of gate. Latch may be locked with a padlock (not included). Size of latch mechanism is approximately 6.5" tall by 2" wide. Projection is 3". Size of strike is 4" tall by 4.5" deep. Made from steel base material and zinc plated for weather resistance. Product is made in the U.S.A

Suppliers

Company
Product
Description
Supplier Links
Livestock Gate Latch, One-Way Type for Bar Gates - 962035 - HardwareSource, Inc.
San Diego, CA, USA
Livestock Gate Latch, One-Way Type for Bar Gates
962035
Livestock Gate Latch, One-Way Type for Bar Gates 962035
Latch is made for livestock bar gates made from tubing that is 1-5/8" or 2" in diameter. Shims are provided to attach to 1-5/8" size tubing. May be used for either in-swinging or out-swinging gates (One way only). Latches automatically, can be unlatched with one hand. Latching mechanism attaches to fence post with two lag bolts (not included). Strike attaches to gate tubing with two carriage bolts (included). Design of latch helps prevent sagging at latch end of gate. Latch may be locked with a padlock (not included). Size of latch mechanism is approximately 6.5" tall by 2" wide. Projection is 3". Size of strike is 4" tall by 4.5" deep. Made from steel base material and zinc plated for weather resistance. Product is made in the U.S.A
  • Latch is made for livestock bar gates made from tubing that is 1-5/8" or 2" in diameter. Shims are provided to attach to 1-5/8" size tubing.
  • May be used for either in-swinging or out-swinging gates (One way only).
  • Latches automatically, can be unlatched with one hand.
  • Latching mechanism attaches to fence post with two lag bolts (not included). Strike attaches to gate tubing with two carriage bolts (included).
  • Design of latch helps prevent sagging at latch end of gate.
  • Latch may be locked with a padlock (not included).
  • Size of latch mechanism is approximately 6.5" tall by 2" wide. Projection is 3".
  • Size of strike is 4" tall by 4.5" deep.
  • Made from steel base material and zinc plated for weather resistance.
  • Product is made in the U.S.A
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 962035
Product Name Livestock Gate Latch, One-Way Type for Bar Gates
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9646 inch (24.5 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXS-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-51-400-11 - bisco industries
Specs
Hinge Type Concealed
View Details
BLACK GLASS DOOR HINGE - GH-34/8/BL-P - GH-34/8/BL-P - Sugatsune America, Inc.
Specs
Length 1.25 inch (31.75 mm)
Hole Type Round
Number of Holes 3
View Details