HardwareSource, Inc. Livestock Gate Latch, Two Way Type 962030

Description
Latch is made for livestock bar gates made from tubing that is from 1-5/8" to 2" in diameter. Shims are provided to attach to 1-5/8" tubing. Latch can be used for gates that swing open in both directions (two way). Latches automatically, can be unlatched with one hand. Can be unlatched from horseback. Latching mechanism attaches to fence post with 3/8" lag screws (not included but offered for purchase during checkout). Strike attaches to gate tubing with carriage bolts (included). Design of latch helps prevent sagging at latch end of gate. The gap between the fence post and the gate should be a minimum of 2" and a maximum of 2-3/4". Size of latch mechanism is approximately 7.5" tall by 4" wide. Projection is 1-5/8". Size of strike is 4" tall by 4.5" deep. Made from steel base material. PLEASE NOTE: the green tubing and wooden post shown in the photo are for illustrative purposes and are not included with the hinge. Finishes: Zinc Chromate Plated
Description
Latch is made for livestock bar gates made from tubing that is from 1-5/8" to 2" in diameter. Shims are provided to attach to 1-5/8" tubing. Latch can be used for gates that swing open in both directions (two way). Latches automatically, can be unlatched with one hand. Can be unlatched from horseback. Latching mechanism attaches to fence post with 3/8" lag screws (not included but offered for purchase during checkout). Strike attaches to gate tubing with carriage bolts (included). Design of latch helps prevent sagging at latch end of gate. The gap between the fence post and the gate should be a minimum of 2" and a maximum of 2-3/4". Size of latch mechanism is approximately 7.5" tall by 4" wide. Projection is 1-5/8". Size of strike is 4" tall by 4.5" deep. Made from steel base material. PLEASE NOTE: the green tubing and wooden post shown in the photo are for illustrative purposes and are not included with the hinge. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Livestock Gate Latch, Two Way Type - 962030 - HardwareSource, Inc.
San Diego, CA, USA
Livestock Gate Latch, Two Way Type
962030
Livestock Gate Latch, Two Way Type 962030
Latch is made for livestock bar gates made from tubing that is from 1-5/8" to 2" in diameter. Shims are provided to attach to 1-5/8" tubing. Latch can be used for gates that swing open in both directions (two way). Latches automatically, can be unlatched with one hand. Can be unlatched from horseback. Latching mechanism attaches to fence post with 3/8" lag screws (not included but offered for purchase during checkout). Strike attaches to gate tubing with carriage bolts (included). Design of latch helps prevent sagging at latch end of gate. The gap between the fence post and the gate should be a minimum of 2" and a maximum of 2-3/4". Size of latch mechanism is approximately 7.5" tall by 4" wide. Projection is 1-5/8". Size of strike is 4" tall by 4.5" deep. Made from steel base material. PLEASE NOTE: the green tubing and wooden post shown in the photo are for illustrative purposes and are not included with the hinge. Finishes: Zinc Chromate Plated
  • Latch is made for livestock bar gates made from tubing that is from 1-5/8" to 2" in diameter. Shims are provided to attach to 1-5/8" tubing.
  • Latch can be used for gates that swing open in both directions (two way).
  • Latches automatically, can be unlatched with one hand. Can be unlatched from horseback.
  • Latching mechanism attaches to fence post with 3/8" lag screws (not included but offered for purchase during checkout). Strike attaches to gate tubing with carriage bolts (included).
  • Design of latch helps prevent sagging at latch end of gate.
  • The gap between the fence post and the gate should be a minimum of 2" and a maximum of 2-3/4".
  • Size of latch mechanism is approximately 7.5" tall by 4" wide. Projection is 1-5/8".
  • Size of strike is 4" tall by 4.5" deep.
  • Made from steel base material.
  • PLEASE NOTE: the green tubing and wooden post shown in the photo are for illustrative purposes and are not included with the hinge.

Finishes:

  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Latches
Product Number 962030
Product Name Livestock Gate Latch, Two Way Type
Unlock Full Specs
to access all available technical data

Similar Products

Compression Latches - 27-99-337 - bisco industries
Specs
Latch Types Compression
View Details
Door Latches - 2064573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials Stainless; Stainless steel
View Details