HardwareSource, Inc. Pintle Hinge for Livestock Gates, Large 962025

Description
Heavy duty livestock gate hinge for use on 2" (outside diameter) round tube gates. Pintle side of hinge "through-bolts" to the gate post with a 12.5" long bolt (3/4" diameter). Maximum post size is 9.5" in width. Pintle size is 7/8" x 2". Carriage bolts, nuts, and washers are included. These hinges are sold by the pair. A pair is usually what is required to hang one gate. PLEASE NOTE: the green tubing and wooden post shown in the photo are for illustrative purposes and are not included with the hinge. Finishes: Zinc Chromate Plated
Description
Heavy duty livestock gate hinge for use on 2" (outside diameter) round tube gates. Pintle side of hinge "through-bolts" to the gate post with a 12.5" long bolt (3/4" diameter). Maximum post size is 9.5" in width. Pintle size is 7/8" x 2". Carriage bolts, nuts, and washers are included. These hinges are sold by the pair. A pair is usually what is required to hang one gate. PLEASE NOTE: the green tubing and wooden post shown in the photo are for illustrative purposes and are not included with the hinge. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Pintle Hinge for Livestock Gates, Large - 962025 - HardwareSource, Inc.
San Diego, CA, USA
Pintle Hinge for Livestock Gates, Large
962025
Pintle Hinge for Livestock Gates, Large 962025
Heavy duty livestock gate hinge for use on 2" (outside diameter) round tube gates. Pintle side of hinge "through-bolts" to the gate post with a 12.5" long bolt (3/4" diameter). Maximum post size is 9.5" in width. Pintle size is 7/8" x 2". Carriage bolts, nuts, and washers are included. These hinges are sold by the pair. A pair is usually what is required to hang one gate. PLEASE NOTE: the green tubing and wooden post shown in the photo are for illustrative purposes and are not included with the hinge. Finishes: Zinc Chromate Plated
  • Heavy duty livestock gate hinge for use on 2" (outside diameter) round tube gates.
  • Pintle side of hinge "through-bolts" to the gate post with a 12.5" long bolt (3/4" diameter). Maximum post size is 9.5" in width. Pintle size is 7/8" x 2".
  • Carriage bolts, nuts, and washers are included.
  • These hinges are sold by the pair. A pair is usually what is required to hang one gate.
  • PLEASE NOTE: the green tubing and wooden post shown in the photo are for illustrative purposes and are not included with the hinge.

Finishes:

  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 962025
Product Name Pintle Hinge for Livestock Gates, Large
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.02 inch (26 mm)
Length 1.73 inch (44 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXS-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-113-00-11 - bisco industries
Specs
Hinge Type Concealed
View Details
DAMPER HINGE - HG-JHM11-2BL - HG-JHM11-2BL - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details