HardwareSource, Inc. Pintle Hinge for Livestock Gates, Medium 962020

Description
Medium duty livestock gate hinge for use on 1-3/4"" (outside diameter) round tube gates. Pintle side of hinge uses a "lag screw" thread to attach to the gate post with a 6.5" long bolt (11/16" diameter). Threaded portion of lag screw pintle is 4.5" so the minimum post width should be at least 4.5". Pintle size is 5/8" x 2". Carriage bolts, nuts, and washers are included to attach brackets to round gate post. These hinges are sold by the pair. A pair is usually what is required to hang one gate. PLEASE NOTE: the green tubing and wooden post shown in the photo are for illustrative purposes and are not included with the hinge. Finishes: Zinc Chromate Plated
Description
Medium duty livestock gate hinge for use on 1-3/4"" (outside diameter) round tube gates. Pintle side of hinge uses a "lag screw" thread to attach to the gate post with a 6.5" long bolt (11/16" diameter). Threaded portion of lag screw pintle is 4.5" so the minimum post width should be at least 4.5". Pintle size is 5/8" x 2". Carriage bolts, nuts, and washers are included to attach brackets to round gate post. These hinges are sold by the pair. A pair is usually what is required to hang one gate. PLEASE NOTE: the green tubing and wooden post shown in the photo are for illustrative purposes and are not included with the hinge. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Pintle Hinge for Livestock Gates, Medium - 962020 - HardwareSource, Inc.
San Diego, CA, USA
Pintle Hinge for Livestock Gates, Medium
962020
Pintle Hinge for Livestock Gates, Medium 962020
Medium duty livestock gate hinge for use on 1-3/4"" (outside diameter) round tube gates. Pintle side of hinge uses a "lag screw" thread to attach to the gate post with a 6.5" long bolt (11/16" diameter). Threaded portion of lag screw pintle is 4.5" so the minimum post width should be at least 4.5". Pintle size is 5/8" x 2". Carriage bolts, nuts, and washers are included to attach brackets to round gate post. These hinges are sold by the pair. A pair is usually what is required to hang one gate. PLEASE NOTE: the green tubing and wooden post shown in the photo are for illustrative purposes and are not included with the hinge. Finishes: Zinc Chromate Plated
  • Medium duty livestock gate hinge for use on 1-3/4"" (outside diameter) round tube gates.
  • Pintle side of hinge uses a "lag screw" thread to attach to the gate post with a 6.5" long bolt (11/16" diameter). Threaded portion of lag screw pintle is 4.5" so the minimum post width should be at least 4.5". Pintle size is 5/8" x 2".
  • Carriage bolts, nuts, and washers are included to attach brackets to round gate post.
  • These hinges are sold by the pair. A pair is usually what is required to hang one gate.
  • PLEASE NOTE: the green tubing and wooden post shown in the photo are for illustrative purposes and are not included with the hinge.

Finishes:

  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 962020
Product Name Pintle Hinge for Livestock Gates, Medium
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2400533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.3445 inch (8.75 mm)
Length 3 inch (76.2 mm)
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
LIFT-OFF HINGE - BN-50S - BN-50S - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details