HardwareSource, Inc. Heavy Duty 1" Diameter Cane Bolt 962015

Description
Heavy duty cane bolt (gate anchor) for livestock and other gates. Cane bolt features a spring loaded brake which will hold the cane bolt in any position. This can be used to keep the gate from swinging or sagging. To release the bolt simply push down on the lever. Bolt measures 17" tall by 1" diameter. Mounting plate measures 4-3/4" tall by 3-1/2" wide. Will mount to flat gate frame or 2" diameter round gate frame. U-bolts, nuts and washers are included for mounting to round gate frame. Fasteners for mounting to a flat gate frame are not included. Made from steel base material. PLEASE NOTE: green gate tubing shown in photo is for illustrative purposes and is not included with cane bolt. Finishes: Zinc Chromate (plate) and Yellow Zinc (bolt)
Description
Heavy duty cane bolt (gate anchor) for livestock and other gates. Cane bolt features a spring loaded brake which will hold the cane bolt in any position. This can be used to keep the gate from swinging or sagging. To release the bolt simply push down on the lever. Bolt measures 17" tall by 1" diameter. Mounting plate measures 4-3/4" tall by 3-1/2" wide. Will mount to flat gate frame or 2" diameter round gate frame. U-bolts, nuts and washers are included for mounting to round gate frame. Fasteners for mounting to a flat gate frame are not included. Made from steel base material. PLEASE NOTE: green gate tubing shown in photo is for illustrative purposes and is not included with cane bolt. Finishes: Zinc Chromate (plate) and Yellow Zinc (bolt)

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty 1
San Diego, CA, USA
Heavy Duty 1" Diameter Cane Bolt
962015
Heavy Duty 1" Diameter Cane Bolt 962015
Heavy duty cane bolt (gate anchor) for livestock and other gates. Cane bolt features a spring loaded brake which will hold the cane bolt in any position. This can be used to keep the gate from swinging or sagging. To release the bolt simply push down on the lever. Bolt measures 17" tall by 1" diameter. Mounting plate measures 4-3/4" tall by 3-1/2" wide. Will mount to flat gate frame or 2" diameter round gate frame. U-bolts, nuts and washers are included for mounting to round gate frame. Fasteners for mounting to a flat gate frame are not included. Made from steel base material. PLEASE NOTE: green gate tubing shown in photo is for illustrative purposes and is not included with cane bolt. Finishes: Zinc Chromate (plate) and Yellow Zinc (bolt)
  • Heavy duty cane bolt (gate anchor) for livestock and other gates.
  • Cane bolt features a spring loaded brake which will hold the cane bolt in any position. This can be used to keep the gate from swinging or sagging. To release the bolt simply push down on the lever.
  • Bolt measures 17" tall by 1" diameter.
  • Mounting plate measures 4-3/4" tall by 3-1/2" wide. Will mount to flat gate frame or 2" diameter round gate frame.
  • U-bolts, nuts and washers are included for mounting to round gate frame. Fasteners for mounting to a flat gate frame are not included.
  • Made from steel base material.
  • PLEASE NOTE: green gate tubing shown in photo is for illustrative purposes and is not included with cane bolt.

Finishes:

  • Zinc Chromate (plate) and Yellow Zinc (bolt)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 962015
Product Name Heavy Duty 1" Diameter Cane Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0551 inch (1.4 mm)
Length 2.95 inch (75 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-52-320-11 - bisco industries
Specs
Hinge Type Concealed
View Details
SPRING HINGE - JSA-180A - JSA-180A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 1.94 inch (49.21 mm)
Leaf Material Aluminum; Aluminum
View Details