HardwareSource, Inc. D & D Hasplock, Regular Model 928300

Description
A very high security hasplock for commercial and residential use. Provides excellent security for gates, doors, cabinets, storage boxes, tool boxes, sheds, boats, storefronts and factory compounds. Hasplock is resistant to tampering and hacksawing. Made from type 316 grade stainless steel and finished with a beautiful high polish. This model is made for flat surfaces (flush installation). Click on link below to view installed product. When not in locked position, hasp pivots downward so as not to obstruct a closing gate or door. Hasplock measures 4.5" long by 3-3/16" tall. Projection is 2-1/16". Locking mechanism is a deadlock design. Hasp cannot be locked without the key. The 6-pin locking cylinder can be keyed alike or master keyed by your locksmith. It can be replaced with high security cylinders such as Assa-Abloy, Kabo, Medeco, Mul-T-Lock or Schlage Primu and many others. Finishes: Polished Stainless Steel
Description
A very high security hasplock for commercial and residential use. Provides excellent security for gates, doors, cabinets, storage boxes, tool boxes, sheds, boats, storefronts and factory compounds. Hasplock is resistant to tampering and hacksawing. Made from type 316 grade stainless steel and finished with a beautiful high polish. This model is made for flat surfaces (flush installation). Click on link below to view installed product. When not in locked position, hasp pivots downward so as not to obstruct a closing gate or door. Hasplock measures 4.5" long by 3-3/16" tall. Projection is 2-1/16". Locking mechanism is a deadlock design. Hasp cannot be locked without the key. The 6-pin locking cylinder can be keyed alike or master keyed by your locksmith. It can be replaced with high security cylinders such as Assa-Abloy, Kabo, Medeco, Mul-T-Lock or Schlage Primu and many others. Finishes: Polished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
D & D Hasplock, Regular Model - 928300 - HardwareSource, Inc.
San Diego, CA, USA
D & D Hasplock, Regular Model
928300
D & D Hasplock, Regular Model 928300
A very high security hasplock for commercial and residential use. Provides excellent security for gates, doors, cabinets, storage boxes, tool boxes, sheds, boats, storefronts and factory compounds. Hasplock is resistant to tampering and hacksawing. Made from type 316 grade stainless steel and finished with a beautiful high polish. This model is made for flat surfaces (flush installation). Click on link below to view installed product. When not in locked position, hasp pivots downward so as not to obstruct a closing gate or door. Hasplock measures 4.5" long by 3-3/16" tall. Projection is 2-1/16". Locking mechanism is a deadlock design. Hasp cannot be locked without the key. The 6-pin locking cylinder can be keyed alike or master keyed by your locksmith. It can be replaced with high security cylinders such as Assa-Abloy, Kabo, Medeco, Mul-T-Lock or Schlage Primu and many others. Finishes: Polished Stainless Steel
  • A very high security hasplock for commercial and residential use. Provides excellent security for gates, doors, cabinets, storage boxes, tool boxes, sheds, boats, storefronts and factory compounds. Hasplock is resistant to tampering and hacksawing.
  • Made from type 316 grade stainless steel and finished with a beautiful high polish.
  • This model is made for flat surfaces (flush installation). Click on link below to view installed product.
  • When not in locked position, hasp pivots downward so as not to obstruct a closing gate or door.
  • Hasplock measures 4.5" long by 3-3/16" tall. Projection is 2-1/16".
  • Locking mechanism is a deadlock design. Hasp cannot be locked without the key.
  • The 6-pin locking cylinder can be keyed alike or master keyed by your locksmith. It can be replaced with high security cylinders such as Assa-Abloy, Kabo, Medeco, Mul-T-Lock or Schlage Primu and many others.

Finishes:

  • Polished Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928300
Product Name D & D Hasplock, Regular Model
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2211575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-22 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
DETENT HINGE - HG-MPS2-BL - HG-MPS2-BL - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 4
View Details