HardwareSource, Inc. Lokk Latch Deluxe, Locks and Operates from Bo.. 928215

Description
Lokk Latch Deluxe, Locks and Operates from Both Sides This high quality gate latch allows the gate to be latched or locked from both sides of the gate. Made from high tech rust free materials; super strong polymer contruction and 316 stainless steel components. Fully adjustable (both vertically and horizontally) for easy installation. Fits gate posts up to 6". The lock cylinder uses a Kwikset keyway. The cylinder may be rekeyed by your locksmith to your Kwikset type house keys. Made for wood, metal and vinyl gate materials. Available in two colors; Black or White. Includes instructions, mounting fasteners and 2 keys. Finishes: Flat Black White
Description
Lokk Latch Deluxe, Locks and Operates from Both Sides This high quality gate latch allows the gate to be latched or locked from both sides of the gate. Made from high tech rust free materials; super strong polymer contruction and 316 stainless steel components. Fully adjustable (both vertically and horizontally) for easy installation. Fits gate posts up to 6". The lock cylinder uses a Kwikset keyway. The cylinder may be rekeyed by your locksmith to your Kwikset type house keys. Made for wood, metal and vinyl gate materials. Available in two colors; Black or White. Includes instructions, mounting fasteners and 2 keys. Finishes: Flat Black White

Suppliers

Company
Product
Description
Supplier Links
Lokk Latch Deluxe, Locks and Operates from Bo.. - 928215 - HardwareSource, Inc.
San Diego, CA, USA
Lokk Latch Deluxe, Locks and Operates from Bo..
928215
Lokk Latch Deluxe, Locks and Operates from Bo.. 928215
Lokk Latch Deluxe, Locks and Operates from Both Sides This high quality gate latch allows the gate to be latched or locked from both sides of the gate. Made from high tech rust free materials; super strong polymer contruction and 316 stainless steel components. Fully adjustable (both vertically and horizontally) for easy installation. Fits gate posts up to 6". The lock cylinder uses a Kwikset keyway. The cylinder may be rekeyed by your locksmith to your Kwikset type house keys. Made for wood, metal and vinyl gate materials. Available in two colors; Black or White. Includes instructions, mounting fasteners and 2 keys. Finishes: Flat Black White

Lokk Latch Deluxe, Locks and Operates from Both Sides

  • This high quality gate latch allows the gate to be latched or locked from both sides of the gate.
  • Made from high tech rust free materials; super strong polymer contruction and 316 stainless steel components.
  • Fully adjustable (both vertically and horizontally) for easy installation. Fits gate posts up to 6".
  • The lock cylinder uses a Kwikset keyway. The cylinder may be rekeyed by your locksmith to your Kwikset type house keys.
  • Made for wood, metal and vinyl gate materials.
  • Available in two colors; Black or White.
  • Includes instructions, mounting fasteners and 2 keys.

Finishes:

  • Flat Black
  • White
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928215
Product Name Lokk Latch Deluxe, Locks and Operates from Bo..
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Hinges - 4370050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.0591 inch (1.5 mm)
Length 3.35 inch (85 mm)
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 2.3 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-420R-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers