HardwareSource, Inc. Heavy Duty Self Locking Gate Latch 928205

Description
This is the new top of the line Lokk Latch gate latch for commercial use, the Lokk Latch Pro. This latch provides full functionality from both sides of the gate. Gate can be operated, locked and unlocked from both sides of gate. PLEASE NOTE: This latch automatically locks the gate when the gate is closed. A key is always needed to open a gate that has this latch installed. This feature makes this latch ideal for apartments, condos, gated communities, and other commercial properties. Lock can be rekeyed by your locksmith to any key that uses the Kwikset keyway. Fits posts up to 6" in thickness. Available in two different models; one model is for Metal & Wood gates, the other model is for Vinyl Gates. Made from tough glass reinforced polymer material with stainless steel internal parts. Polymer is UV stabilized. Includes instructions, fitting jig, 2 keys and all necessary mounting fasteners. Always check with your building department for your local building code requirements before installing in swimming pool areas. Finishes: Black
Description
This is the new top of the line Lokk Latch gate latch for commercial use, the Lokk Latch Pro. This latch provides full functionality from both sides of the gate. Gate can be operated, locked and unlocked from both sides of gate. PLEASE NOTE: This latch automatically locks the gate when the gate is closed. A key is always needed to open a gate that has this latch installed. This feature makes this latch ideal for apartments, condos, gated communities, and other commercial properties. Lock can be rekeyed by your locksmith to any key that uses the Kwikset keyway. Fits posts up to 6" in thickness. Available in two different models; one model is for Metal & Wood gates, the other model is for Vinyl Gates. Made from tough glass reinforced polymer material with stainless steel internal parts. Polymer is UV stabilized. Includes instructions, fitting jig, 2 keys and all necessary mounting fasteners. Always check with your building department for your local building code requirements before installing in swimming pool areas. Finishes: Black

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Self Locking Gate Latch - 928205 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty Self Locking Gate Latch
928205
Heavy Duty Self Locking Gate Latch 928205
This is the new top of the line Lokk Latch gate latch for commercial use, the Lokk Latch Pro. This latch provides full functionality from both sides of the gate. Gate can be operated, locked and unlocked from both sides of gate. PLEASE NOTE: This latch automatically locks the gate when the gate is closed. A key is always needed to open a gate that has this latch installed. This feature makes this latch ideal for apartments, condos, gated communities, and other commercial properties. Lock can be rekeyed by your locksmith to any key that uses the Kwikset keyway. Fits posts up to 6" in thickness. Available in two different models; one model is for Metal & Wood gates, the other model is for Vinyl Gates. Made from tough glass reinforced polymer material with stainless steel internal parts. Polymer is UV stabilized. Includes instructions, fitting jig, 2 keys and all necessary mounting fasteners. Always check with your building department for your local building code requirements before installing in swimming pool areas. Finishes: Black
  • This is the new top of the line Lokk Latch gate latch for commercial use, the Lokk Latch Pro.
  • This latch provides full functionality from both sides of the gate. Gate can be operated, locked and unlocked from both sides of gate.
  • PLEASE NOTE: This latch automatically locks the gate when the gate is closed. A key is always needed to open a gate that has this latch installed. This feature makes this latch ideal for apartments, condos, gated communities, and other commercial properties.
  • Lock can be rekeyed by your locksmith to any key that uses the Kwikset keyway.
  • Fits posts up to 6" in thickness.
  • Available in two different models; one model is for Metal & Wood gates, the other model is for Vinyl Gates.
  • Made from tough glass reinforced polymer material with stainless steel internal parts. Polymer is UV stabilized.
  • Includes instructions, fitting jig, 2 keys and all necessary mounting fasteners.
  • Always check with your building department for your local building code requirements before installing in swimming pool areas.

Finishes:

  • Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928205
Product Name Heavy Duty Self Locking Gate Latch
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1417 inch (3.6 mm)
Length 2.31 inch (58.6 mm)
View Details
Double End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXD-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Polyamide, Black - 96-DLOHI - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Polyamide
View Details
QUICK RELEASE HINGE - HG-OTA45R - HG-OTA45R - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details