HardwareSource, Inc. Tru-Close Multi Adjustable Spring Hinge 928112

Description
TruClose heavy duty spring gate hinge, designed for wood or vinyl gates. Self closes gates up to 132 lbs. Spring loaded for self closing gates. Hinge spring is adjustable. Hinge measures approximately 7" wide by 5" tall. Features 3-way adjustability; spring tension, vertical adjustment and horizontal adjustment. Both vertical and horizontal adjustment is up to 3/4". The ideal gap between the fence and post is 1", but the hinge will work with gaps that range from 5/8" to 1-3/8". Features side fixing legs for a more secure attachment. Features tough molded polymer construction with stainless steel torsion spring. All fasteners are included. Finishes: Flat Black
Description
TruClose heavy duty spring gate hinge, designed for wood or vinyl gates. Self closes gates up to 132 lbs. Spring loaded for self closing gates. Hinge spring is adjustable. Hinge measures approximately 7" wide by 5" tall. Features 3-way adjustability; spring tension, vertical adjustment and horizontal adjustment. Both vertical and horizontal adjustment is up to 3/4". The ideal gap between the fence and post is 1", but the hinge will work with gaps that range from 5/8" to 1-3/8". Features side fixing legs for a more secure attachment. Features tough molded polymer construction with stainless steel torsion spring. All fasteners are included. Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Tru-Close Multi Adjustable Spring Hinge - 928112 - HardwareSource, Inc.
San Diego, CA, USA
Tru-Close Multi Adjustable Spring Hinge
928112
Tru-Close Multi Adjustable Spring Hinge 928112
TruClose heavy duty spring gate hinge, designed for wood or vinyl gates. Self closes gates up to 132 lbs. Spring loaded for self closing gates. Hinge spring is adjustable. Hinge measures approximately 7" wide by 5" tall. Features 3-way adjustability; spring tension, vertical adjustment and horizontal adjustment. Both vertical and horizontal adjustment is up to 3/4". The ideal gap between the fence and post is 1", but the hinge will work with gaps that range from 5/8" to 1-3/8". Features side fixing legs for a more secure attachment. Features tough molded polymer construction with stainless steel torsion spring. All fasteners are included. Finishes: Flat Black
  • TruClose heavy duty spring gate hinge, designed for wood or vinyl gates.
  • Self closes gates up to 132 lbs.
  • Spring loaded for self closing gates. Hinge spring is adjustable.
  • Hinge measures approximately 7" wide by 5" tall.
  • Features 3-way adjustability; spring tension, vertical adjustment and horizontal adjustment. Both vertical and horizontal adjustment is up to 3/4".
  • The ideal gap between the fence and post is 1", but the hinge will work with gaps that range from 5/8" to 1-3/8".
  • Features side fixing legs for a more secure attachment.
  • Features tough molded polymer construction with stainless steel torsion spring.
  • All fasteners are included.

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928112
Product Name Tru-Close Multi Adjustable Spring Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA180-9 - HG-PA180-9 - Sugatsune America, Inc.
Specs
Length 7.06 inch (179 mm)
Hole Type Round
Number of Holes 8
View Details