HardwareSource, Inc. Tru-Close Spring Hinge for Gates, Heavy Duty 928110

Description
For wood, metal or vinyl gates. Adjustable self-closing gate hinge. Made from glass-fiber reinforced polymer (UV stablilized). Will not rust and never needs lubrication. Internal stainless steel spring. Spring tension is incrementally adjustable with a screwdriver. Hinge measures 5" tall by 5" wide Self closes heavy gates up to 132lbs per pair of hinges Available in two models. SKU 928110 has alignment legs which fix the gap between the post and gate at 3/4". The alignment legs are 1-1/4" in depth and are attached at right angles to the hinge leaves. SKU 928115 has no alignment legs so the gap is variable. Weight rating is based on gate maximum size of 6' high by 4' wide Uses #12 Pan head wood screws (not included). Pan head stainless steel screws are offered for purchase during checkout. These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat Black
Description
For wood, metal or vinyl gates. Adjustable self-closing gate hinge. Made from glass-fiber reinforced polymer (UV stablilized). Will not rust and never needs lubrication. Internal stainless steel spring. Spring tension is incrementally adjustable with a screwdriver. Hinge measures 5" tall by 5" wide Self closes heavy gates up to 132lbs per pair of hinges Available in two models. SKU 928110 has alignment legs which fix the gap between the post and gate at 3/4". The alignment legs are 1-1/4" in depth and are attached at right angles to the hinge leaves. SKU 928115 has no alignment legs so the gap is variable. Weight rating is based on gate maximum size of 6' high by 4' wide Uses #12 Pan head wood screws (not included). Pan head stainless steel screws are offered for purchase during checkout. These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Tru-Close Spring Hinge for Gates, Heavy Duty - 928110 - HardwareSource, Inc.
San Diego, CA, USA
Tru-Close Spring Hinge for Gates, Heavy Duty
928110
Tru-Close Spring Hinge for Gates, Heavy Duty 928110
For wood, metal or vinyl gates. Adjustable self-closing gate hinge. Made from glass-fiber reinforced polymer (UV stablilized). Will not rust and never needs lubrication. Internal stainless steel spring. Spring tension is incrementally adjustable with a screwdriver. Hinge measures 5" tall by 5" wide Self closes heavy gates up to 132lbs per pair of hinges Available in two models. SKU 928110 has alignment legs which fix the gap between the post and gate at 3/4". The alignment legs are 1-1/4" in depth and are attached at right angles to the hinge leaves. SKU 928115 has no alignment legs so the gap is variable. Weight rating is based on gate maximum size of 6' high by 4' wide Uses #12 Pan head wood screws (not included). Pan head stainless steel screws are offered for purchase during checkout. These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat Black
  • For wood, metal or vinyl gates.
  • Adjustable self-closing gate hinge.
  • Made from glass-fiber reinforced polymer (UV stablilized).
  • Will not rust and never needs lubrication.
  • Internal stainless steel spring.
  • Spring tension is incrementally adjustable with a screwdriver.
  • Hinge measures 5" tall by 5" wide
  • Self closes heavy gates up to 132lbs per pair of hinges
  • Available in two models. SKU 928110 has alignment legs which fix the gap between the post and gate at 3/4". The alignment legs are 1-1/4" in depth and are attached at right angles to the hinge leaves. SKU 928115 has no alignment legs so the gap is variable.
  • Weight rating is based on gate maximum size of 6' high by 4' wide
  • Uses #12 Pan head wood screws (not included). Pan head stainless steel screws are offered for purchase during checkout.
  • These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements)

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928110
Product Name Tru-Close Spring Hinge for Gates, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7729641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2047 inch (5.2 mm)
Length 2.56 inch (65 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, 80°, Stainless Steel Detent Tube, Natural, Black - C6-222 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
BUTT HINGE - LSA-75 - LSA-75 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details