HardwareSource, Inc. Round Post Spring Hinge, Heavy Duty 928100

Description
Tru-Close heavy duty round post hinges are designed to fit a wide range of common round-posted gates and fences. Creates a self-closing gate where no gate closer is necessary. The spring tension is easily adjustable. Fits post diameters of 1-7/8" to 2" and 2-3/8" and 2-7/8". Fits gate frame diameters of 1-3/8" and 1-5/8". Made from a high tech polymer (UV stabilized) for excellent weather resistance. Springs and internal parts are stainless steel. Hinge is self lubricating. Hinge accomodates a gap between the fence and post from 3/4" to 1-3/8". Hinge measures approximately 5" tall by 4" wide. Each pair of hinges is packaged as a kit which includes shims, adapters, instructions and fastening screws. These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat black
Description
Tru-Close heavy duty round post hinges are designed to fit a wide range of common round-posted gates and fences. Creates a self-closing gate where no gate closer is necessary. The spring tension is easily adjustable. Fits post diameters of 1-7/8" to 2" and 2-3/8" and 2-7/8". Fits gate frame diameters of 1-3/8" and 1-5/8". Made from a high tech polymer (UV stabilized) for excellent weather resistance. Springs and internal parts are stainless steel. Hinge is self lubricating. Hinge accomodates a gap between the fence and post from 3/4" to 1-3/8". Hinge measures approximately 5" tall by 4" wide. Each pair of hinges is packaged as a kit which includes shims, adapters, instructions and fastening screws. These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat black

Suppliers

Company
Product
Description
Supplier Links
Round Post Spring Hinge, Heavy Duty - 928100 - HardwareSource, Inc.
San Diego, CA, USA
Round Post Spring Hinge, Heavy Duty
928100
Round Post Spring Hinge, Heavy Duty 928100
Tru-Close heavy duty round post hinges are designed to fit a wide range of common round-posted gates and fences. Creates a self-closing gate where no gate closer is necessary. The spring tension is easily adjustable. Fits post diameters of 1-7/8" to 2" and 2-3/8" and 2-7/8". Fits gate frame diameters of 1-3/8" and 1-5/8". Made from a high tech polymer (UV stabilized) for excellent weather resistance. Springs and internal parts are stainless steel. Hinge is self lubricating. Hinge accomodates a gap between the fence and post from 3/4" to 1-3/8". Hinge measures approximately 5" tall by 4" wide. Each pair of hinges is packaged as a kit which includes shims, adapters, instructions and fastening screws. These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat black
  • Tru-Close heavy duty round post hinges are designed to fit a wide range of common round-posted gates and fences.
  • Creates a self-closing gate where no gate closer is necessary. The spring tension is easily adjustable.
  • Fits post diameters of 1-7/8" to 2" and 2-3/8" and 2-7/8".
  • Fits gate frame diameters of 1-3/8" and 1-5/8".
  • Made from a high tech polymer (UV stabilized) for excellent weather resistance. Springs and internal parts are stainless steel. Hinge is self lubricating.
  • Hinge accomodates a gap between the fence and post from 3/4" to 1-3/8".
  • Hinge measures approximately 5" tall by 4" wide.
  • Each pair of hinges is packaged as a kit which includes shims, adapters, instructions and fastening screws.
  • These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements)

Finishes:

  • Flat black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928100
Product Name Round Post Spring Hinge, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7027844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 1.18 inch (30 mm)
Length 2.13 inch (54 mm)
View Details
Double End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXD-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
HEAVY DUTY CONCEALED HINGE (1
Specs
Hinge Type Concealed; Overlay
Length 3.94 inch (100 mm)
Hole Type Round
View Details