HardwareSource, Inc. Gate Latch for Round Posts 928071

Description
Latch is made for round post gates and fences such as chain link fences. Specially designed to fit posts and gates of different diameters. Fits both 1-3/8" and 1-5/8" gate frames. Fits 1-7/8" to 2", 2-3/8" and 2-7/8" fence posts. Made from tough, glass-reinforced polymer construction with stainless steel components. Latch is strong and 100% rust free. The "Latch & Access Button" model includes a keyed Access Button which installs on the opposite side of the gate. Latch is lockable with a key. IMPORTANT INFORMATION ABOUT HOW THE LOCK WORKS. Both sides of the "Latch & Access Button" operate independently. If you lock one side you must return to that side to unlock the latch. You cannot unlock one side from the other side. The minimum allowed gap between the fence and post is 1" and the maximum allowed gap is 2". Always check with your building department's local building code requirements before installing in swimming pool areas. And please remember that swimming pool gates must be checked on a regular basis to make sure that they are functioning properly in order to keep small children out of the swimming pool area. Finishes: Flat black
Description
Latch is made for round post gates and fences such as chain link fences. Specially designed to fit posts and gates of different diameters. Fits both 1-3/8" and 1-5/8" gate frames. Fits 1-7/8" to 2", 2-3/8" and 2-7/8" fence posts. Made from tough, glass-reinforced polymer construction with stainless steel components. Latch is strong and 100% rust free. The "Latch & Access Button" model includes a keyed Access Button which installs on the opposite side of the gate. Latch is lockable with a key. IMPORTANT INFORMATION ABOUT HOW THE LOCK WORKS. Both sides of the "Latch & Access Button" operate independently. If you lock one side you must return to that side to unlock the latch. You cannot unlock one side from the other side. The minimum allowed gap between the fence and post is 1" and the maximum allowed gap is 2". Always check with your building department's local building code requirements before installing in swimming pool areas. And please remember that swimming pool gates must be checked on a regular basis to make sure that they are functioning properly in order to keep small children out of the swimming pool area. Finishes: Flat black

Suppliers

Company
Product
Description
Supplier Links
Gate Latch for Round Posts - 928071 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch for Round Posts
928071
Gate Latch for Round Posts 928071
Latch is made for round post gates and fences such as chain link fences. Specially designed to fit posts and gates of different diameters. Fits both 1-3/8" and 1-5/8" gate frames. Fits 1-7/8" to 2", 2-3/8" and 2-7/8" fence posts. Made from tough, glass-reinforced polymer construction with stainless steel components. Latch is strong and 100% rust free. The "Latch & Access Button" model includes a keyed Access Button which installs on the opposite side of the gate. Latch is lockable with a key. IMPORTANT INFORMATION ABOUT HOW THE LOCK WORKS. Both sides of the "Latch & Access Button" operate independently. If you lock one side you must return to that side to unlock the latch. You cannot unlock one side from the other side. The minimum allowed gap between the fence and post is 1" and the maximum allowed gap is 2". Always check with your building department's local building code requirements before installing in swimming pool areas. And please remember that swimming pool gates must be checked on a regular basis to make sure that they are functioning properly in order to keep small children out of the swimming pool area. Finishes: Flat black
  • Latch is made for round post gates and fences such as chain link fences.
  • Specially designed to fit posts and gates of different diameters. Fits both 1-3/8" and 1-5/8" gate frames. Fits 1-7/8" to 2", 2-3/8" and 2-7/8" fence posts.
  • Made from tough, glass-reinforced polymer construction with stainless steel components. Latch is strong and 100% rust free.
  • The "Latch & Access Button" model includes a keyed Access Button which installs on the opposite side of the gate.
  • Latch is lockable with a key.
  • IMPORTANT INFORMATION ABOUT HOW THE LOCK WORKS. Both sides of the "Latch & Access Button" operate independently. If you lock one side you must return to that side to unlock the latch. You cannot unlock one side from the other side.
  • The minimum allowed gap between the fence and post is 1" and the maximum allowed gap is 2".
  • Always check with your building department's local building code requirements before installing in swimming pool areas. And please remember that swimming pool gates must be checked on a regular basis to make sure that they are functioning properly in order to keep small children out of the swimming pool area. Finishes:
    • Flat black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928071
Product Name Gate Latch for Round Posts
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0276 inch (0.7000 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXD-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-25 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
COMBINATION HINGE - HG-VH8-OP/BL - HG-VH8-OP/BL - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details