HardwareSource, Inc. Gate Latch, Z Lokk, Lever Action 928062

Description
"Z Lokk" by D & D Technologies is a magnetic gate lock for metal picket-style gates. This lock uses the magnetically triggered lock design by D & D Technologies. Lever design allows easy one handed operation. Lock complies with ADA (Americans with Disabilities Act) requirements. Operates and locks from either side of the gate. Keyed levers do not work independently. Entire lock is either locked or unlocked. Lock may be rekeyed by a locksmith to match other locks with the Kwikset keyway. Available in two sizes. Regular size fits gate frames up to 1-5/8". Large size fits gate frames up to 2-1/2". Adapter spacers are included to fit different gate frame widths. The gap between the fence and post should be between 3/8" and 1-1/4". The ideal gap for this lock is 3/4". Easy to install, no special tools required. Lock provides up to 1/2" vertical adjustment and 5/8" horizontal adjustment during and after installation. Super strong, engineering polymer and stainless steel construction. All fasteners are included. PLEASE NOTE: this lock is not recommended for child safety gates. Finishes: Black Polymer
Description
"Z Lokk" by D & D Technologies is a magnetic gate lock for metal picket-style gates. This lock uses the magnetically triggered lock design by D & D Technologies. Lever design allows easy one handed operation. Lock complies with ADA (Americans with Disabilities Act) requirements. Operates and locks from either side of the gate. Keyed levers do not work independently. Entire lock is either locked or unlocked. Lock may be rekeyed by a locksmith to match other locks with the Kwikset keyway. Available in two sizes. Regular size fits gate frames up to 1-5/8". Large size fits gate frames up to 2-1/2". Adapter spacers are included to fit different gate frame widths. The gap between the fence and post should be between 3/8" and 1-1/4". The ideal gap for this lock is 3/4". Easy to install, no special tools required. Lock provides up to 1/2" vertical adjustment and 5/8" horizontal adjustment during and after installation. Super strong, engineering polymer and stainless steel construction. All fasteners are included. PLEASE NOTE: this lock is not recommended for child safety gates. Finishes: Black Polymer

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Z Lokk, Lever Action - 928062 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Z Lokk, Lever Action
928062
Gate Latch, Z Lokk, Lever Action 928062
"Z Lokk" by D & D Technologies is a magnetic gate lock for metal picket-style gates. This lock uses the magnetically triggered lock design by D & D Technologies. Lever design allows easy one handed operation. Lock complies with ADA (Americans with Disabilities Act) requirements. Operates and locks from either side of the gate. Keyed levers do not work independently. Entire lock is either locked or unlocked. Lock may be rekeyed by a locksmith to match other locks with the Kwikset keyway. Available in two sizes. Regular size fits gate frames up to 1-5/8". Large size fits gate frames up to 2-1/2". Adapter spacers are included to fit different gate frame widths. The gap between the fence and post should be between 3/8" and 1-1/4". The ideal gap for this lock is 3/4". Easy to install, no special tools required. Lock provides up to 1/2" vertical adjustment and 5/8" horizontal adjustment during and after installation. Super strong, engineering polymer and stainless steel construction. All fasteners are included. PLEASE NOTE: this lock is not recommended for child safety gates. Finishes: Black Polymer
  • "Z Lokk" by D & D Technologies is a magnetic gate lock for metal picket-style gates. This lock uses the magnetically triggered lock design by D & D Technologies.
  • Lever design allows easy one handed operation. Lock complies with ADA (Americans with Disabilities Act) requirements.
  • Operates and locks from either side of the gate. Keyed levers do not work independently. Entire lock is either locked or unlocked. Lock may be rekeyed by a locksmith to match other locks with the Kwikset keyway.
  • Available in two sizes. Regular size fits gate frames up to 1-5/8". Large size fits gate frames up to 2-1/2". Adapter spacers are included to fit different gate frame widths.
  • The gap between the fence and post should be between 3/8" and 1-1/4". The ideal gap for this lock is 3/4".
  • Easy to install, no special tools required. Lock provides up to 1/2" vertical adjustment and 5/8" horizontal adjustment during and after installation.
  • Super strong, engineering polymer and stainless steel construction.
  • All fasteners are included.
  • PLEASE NOTE: this lock is not recommended for child safety gates.

Finishes:

  • Black Polymer
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928062
Product Name Gate Latch, Z Lokk, Lever Action
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-130-SS-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
LIFT ASSIST DAMPER HINGE WHITE (SIDE MOUNT) - HG-JHS9-S-WT - HG-JHS9-S-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish White
View Details