HardwareSource, Inc. Kwik Fit Hinge for Lightweight Gates 928050

Description
Spring tension is adjustable. Made from glass-fiber reinforced polymer (UV stabilized). Hinge pin and spring is made from stainless steel. For lightweight gates weighing a maximum of 26lbs. Hinge measures 4-3/8" tall by 3-1/4" wide. Hinge has 2 attachment legs (1" and 1.5") which create a fixed gap of 3/4" between the gate post and the gate. Uses #12 Pan head screws (20 screws per pair). Screws are not included but are offered for purchase during checkout. Always check with your building department's local building code requirements before installing in swimming pool areas. And please remember that swimming pool gates must be checked on a regular basis to make sure that they are functioning properly in order to keep small children out of the swimming pool area. Finishes: Flat Black
Description
Spring tension is adjustable. Made from glass-fiber reinforced polymer (UV stabilized). Hinge pin and spring is made from stainless steel. For lightweight gates weighing a maximum of 26lbs. Hinge measures 4-3/8" tall by 3-1/4" wide. Hinge has 2 attachment legs (1" and 1.5") which create a fixed gap of 3/4" between the gate post and the gate. Uses #12 Pan head screws (20 screws per pair). Screws are not included but are offered for purchase during checkout. Always check with your building department's local building code requirements before installing in swimming pool areas. And please remember that swimming pool gates must be checked on a regular basis to make sure that they are functioning properly in order to keep small children out of the swimming pool area. Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Kwik Fit Hinge for Lightweight Gates - 928050 - HardwareSource, Inc.
San Diego, CA, USA
Kwik Fit Hinge for Lightweight Gates
928050
Kwik Fit Hinge for Lightweight Gates 928050
Spring tension is adjustable. Made from glass-fiber reinforced polymer (UV stabilized). Hinge pin and spring is made from stainless steel. For lightweight gates weighing a maximum of 26lbs. Hinge measures 4-3/8" tall by 3-1/4" wide. Hinge has 2 attachment legs (1" and 1.5") which create a fixed gap of 3/4" between the gate post and the gate. Uses #12 Pan head screws (20 screws per pair). Screws are not included but are offered for purchase during checkout. Always check with your building department's local building code requirements before installing in swimming pool areas. And please remember that swimming pool gates must be checked on a regular basis to make sure that they are functioning properly in order to keep small children out of the swimming pool area. Finishes: Flat Black
  • Spring tension is adjustable.
  • Made from glass-fiber reinforced polymer (UV stabilized).
  • Hinge pin and spring is made from stainless steel.
  • For lightweight gates weighing a maximum of 26lbs.
  • Hinge measures 4-3/8" tall by 3-1/4" wide.
  • Hinge has 2 attachment legs (1" and 1.5") which create a fixed gap of 3/4" between the gate post and the gate.
  • Uses #12 Pan head screws (20 screws per pair). Screws are not included but are offered for purchase during checkout.
  • Always check with your building department's local building code requirements before installing in swimming pool areas. And please remember that swimming pool gates must be checked on a regular basis to make sure that they are functioning properly in order to keep small children out of the swimming pool area.

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928050
Product Name Kwik Fit Hinge for Lightweight Gates
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXD-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-51-310-11 - bisco industries
Specs
Hinge Type Concealed
View Details
DETENT TORQUE HINGE - HG-DTB4-R - HG-DTB4-R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.5 inch (38.1 mm)
Hole Type Round
View Details