HardwareSource, Inc. Kwik Fit Gate Hinge, Free Swinging 928039

Description
Kwik Fit model KFP hinge is a high tech glass fiber molded hinge that will not rust, bind, sag or stain. Free swinging hinge made for light weight doors. If used on a swimming pool gate, a gate closer should be used. Features legs which allow quick and easy alignment of the hinge on gate and fence post. Gap between fence and post is fixed at 3/4". Hinge measures 4-5/16" tall and 3-1/4" wide. Narrow leaf is 1-3/8" in width. Wide leaf is 1-7/8" in width. Maximum weight of gate is 55 lbs. Made for metal, wood or vinyl gates. Uses #10 pan or round head screws (not included but offered for purchase during checkout). 8 screws per pair of hinges. Always check with your building department's local building code requirements before installing in swimming pool areas. And please remember that swimming pool gates must be checked on a regular basis to make sure that they are functioning properly in order to keep small children out of the swimming pool area. Finishes: Flat Black
Description
Kwik Fit model KFP hinge is a high tech glass fiber molded hinge that will not rust, bind, sag or stain. Free swinging hinge made for light weight doors. If used on a swimming pool gate, a gate closer should be used. Features legs which allow quick and easy alignment of the hinge on gate and fence post. Gap between fence and post is fixed at 3/4". Hinge measures 4-5/16" tall and 3-1/4" wide. Narrow leaf is 1-3/8" in width. Wide leaf is 1-7/8" in width. Maximum weight of gate is 55 lbs. Made for metal, wood or vinyl gates. Uses #10 pan or round head screws (not included but offered for purchase during checkout). 8 screws per pair of hinges. Always check with your building department's local building code requirements before installing in swimming pool areas. And please remember that swimming pool gates must be checked on a regular basis to make sure that they are functioning properly in order to keep small children out of the swimming pool area. Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Kwik Fit Gate Hinge, Free Swinging - 928039 - HardwareSource, Inc.
San Diego, CA, USA
Kwik Fit Gate Hinge, Free Swinging
928039
Kwik Fit Gate Hinge, Free Swinging 928039
Kwik Fit model KFP hinge is a high tech glass fiber molded hinge that will not rust, bind, sag or stain. Free swinging hinge made for light weight doors. If used on a swimming pool gate, a gate closer should be used. Features legs which allow quick and easy alignment of the hinge on gate and fence post. Gap between fence and post is fixed at 3/4". Hinge measures 4-5/16" tall and 3-1/4" wide. Narrow leaf is 1-3/8" in width. Wide leaf is 1-7/8" in width. Maximum weight of gate is 55 lbs. Made for metal, wood or vinyl gates. Uses #10 pan or round head screws (not included but offered for purchase during checkout). 8 screws per pair of hinges. Always check with your building department's local building code requirements before installing in swimming pool areas. And please remember that swimming pool gates must be checked on a regular basis to make sure that they are functioning properly in order to keep small children out of the swimming pool area. Finishes: Flat Black
  • Kwik Fit model KFP hinge is a high tech glass fiber molded hinge that will not rust, bind, sag or stain.
  • Free swinging hinge made for light weight doors. If used on a swimming pool gate, a gate closer should be used.
  • Features legs which allow quick and easy alignment of the hinge on gate and fence post. Gap between fence and post is fixed at 3/4".
  • Hinge measures 4-5/16" tall and 3-1/4" wide. Narrow leaf is 1-3/8" in width. Wide leaf is 1-7/8" in width.
  • Maximum weight of gate is 55 lbs.
  • Made for metal, wood or vinyl gates.
  • Uses #10 pan or round head screws (not included but offered for purchase during checkout). 8 screws per pair of hinges.
  • Always check with your building department's local building code requirements before installing in swimming pool areas. And please remember that swimming pool gates must be checked on a regular basis to make sure that they are functioning properly in order to keep small children out of the swimming pool area.

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928039
Product Name Kwik Fit Gate Hinge, Free Swinging
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXD-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Blue Zinc, Blue - 96-DHIMF-6048 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
TORQUE HINGE - HG-TA45R - HG-TA45R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details