HardwareSource, Inc. Gate Latch, Key Lockable 928030

Description
Gate latch made for all gate materials. This gravity action latch installs on the "opening" side of the gate and is key lockable from that side. This model gate latch has side legs which wrap around the fence post and edge of gate 1" for added strength. Made from molded polymer with stainless steel components. Available in two colors; Black or White. For right or left hand in-swinging gates. Comes complete with instructions, fasteners and 2 keys. Finishes: Flat Black White
Description
Gate latch made for all gate materials. This gravity action latch installs on the "opening" side of the gate and is key lockable from that side. This model gate latch has side legs which wrap around the fence post and edge of gate 1" for added strength. Made from molded polymer with stainless steel components. Available in two colors; Black or White. For right or left hand in-swinging gates. Comes complete with instructions, fasteners and 2 keys. Finishes: Flat Black White

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Key Lockable - 928030 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Key Lockable
928030
Gate Latch, Key Lockable 928030
Gate latch made for all gate materials. This gravity action latch installs on the "opening" side of the gate and is key lockable from that side. This model gate latch has side legs which wrap around the fence post and edge of gate 1" for added strength. Made from molded polymer with stainless steel components. Available in two colors; Black or White. For right or left hand in-swinging gates. Comes complete with instructions, fasteners and 2 keys. Finishes: Flat Black White
  • Gate latch made for all gate materials.
  • This gravity action latch installs on the "opening" side of the gate and is key lockable from that side.
  • This model gate latch has side legs which wrap around the fence post and edge of gate 1" for added strength.
  • Made from molded polymer with stainless steel components.
  • Available in two colors; Black or White.
  • For right or left hand in-swinging gates.
  • Comes complete with instructions, fasteners and 2 keys.

Finishes:

  • Flat Black
  • White
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928030
Product Name Gate Latch, Key Lockable
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4349618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.0591 inch (1.5 mm)
Length 5.71 inch (145 mm)
View Details
Single End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXS-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Chrome Plated - 96-DHLOM-6048-R-CH - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80BL - HG-JHM20T-80BL - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details