HardwareSource, Inc. Gate Latches, Child Safety Magna Latch 928025

Description
These magnetically triggered gate latches are ideal for safety gates around swimming pools and child safety areas such as childcare centers. For metal, wood and vinyl gates. Available in two sizes, the "Vertical Pull" model for taller gates (ideal gate height is 60") and the "Top Pull" model for shorter gate heights (ideal gate height is 48"). For gates where the gap between the gate and post is from 3/8" to 1-7/16". If your gap is larger (1-1/2" to 2") order the gap spacer kit (SKU 928026). The ideal gate height keeps the release knob out of reach of small children. The latch can be adjusted (both horizontally and vertically) after installation. Latch has built in key operated lock. Includes mounting fasteners and 2 keys. These latches can be installed on a round post gate and fence with SKU 928025 which is our Round Post Adaptor Kit. The adaptor kit will accomodate diameters from 1-3/8" to 2-5/8". In case of loss or breakage, we offer a replacement strike for this product (SKU 928037). Always check with your building department for your local building code requirements before installing in swimming pool areas. Finishes: Flat Black
Description
These magnetically triggered gate latches are ideal for safety gates around swimming pools and child safety areas such as childcare centers. For metal, wood and vinyl gates. Available in two sizes, the "Vertical Pull" model for taller gates (ideal gate height is 60") and the "Top Pull" model for shorter gate heights (ideal gate height is 48"). For gates where the gap between the gate and post is from 3/8" to 1-7/16". If your gap is larger (1-1/2" to 2") order the gap spacer kit (SKU 928026). The ideal gate height keeps the release knob out of reach of small children. The latch can be adjusted (both horizontally and vertically) after installation. Latch has built in key operated lock. Includes mounting fasteners and 2 keys. These latches can be installed on a round post gate and fence with SKU 928025 which is our Round Post Adaptor Kit. The adaptor kit will accomodate diameters from 1-3/8" to 2-5/8". In case of loss or breakage, we offer a replacement strike for this product (SKU 928037). Always check with your building department for your local building code requirements before installing in swimming pool areas. Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Gate Latches, Child Safety Magna Latch - 928025 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latches, Child Safety Magna Latch
928025
Gate Latches, Child Safety Magna Latch 928025
These magnetically triggered gate latches are ideal for safety gates around swimming pools and child safety areas such as childcare centers. For metal, wood and vinyl gates. Available in two sizes, the "Vertical Pull" model for taller gates (ideal gate height is 60") and the "Top Pull" model for shorter gate heights (ideal gate height is 48"). For gates where the gap between the gate and post is from 3/8" to 1-7/16". If your gap is larger (1-1/2" to 2") order the gap spacer kit (SKU 928026). The ideal gate height keeps the release knob out of reach of small children. The latch can be adjusted (both horizontally and vertically) after installation. Latch has built in key operated lock. Includes mounting fasteners and 2 keys. These latches can be installed on a round post gate and fence with SKU 928025 which is our Round Post Adaptor Kit. The adaptor kit will accomodate diameters from 1-3/8" to 2-5/8". In case of loss or breakage, we offer a replacement strike for this product (SKU 928037). Always check with your building department for your local building code requirements before installing in swimming pool areas. Finishes: Flat Black
  • These magnetically triggered gate latches are ideal for safety gates around swimming pools and child safety areas such as childcare centers.
  • For metal, wood and vinyl gates.
  • Available in two sizes, the "Vertical Pull" model for taller gates (ideal gate height is 60") and the "Top Pull" model for shorter gate heights (ideal gate height is 48").
  • For gates where the gap between the gate and post is from 3/8" to 1-7/16". If your gap is larger (1-1/2" to 2") order the gap spacer kit (SKU 928026).
  • The ideal gate height keeps the release knob out of reach of small children.
  • The latch can be adjusted (both horizontally and vertically) after installation.
  • Latch has built in key operated lock.
  • Includes mounting fasteners and 2 keys.
  • These latches can be installed on a round post gate and fence with SKU 928025 which is our Round Post Adaptor Kit. The adaptor kit will accomodate diameters from 1-3/8" to 2-5/8".
  • In case of loss or breakage, we offer a replacement strike for this product (SKU 928037).
  • Always check with your building department for your local building code requirements before installing in swimming pool areas.

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928025
Product Name Gate Latches, Child Safety Magna Latch
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7027844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 1.18 inch (30 mm)
Length 2.13 inch (54 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details
CONCEALED HINGE - H160-C34/28 - H160-C34/28 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details